Enjoyment for Your Everyday Home and Work Life
Whether you're catching up on the latest show on the Internet or viewing documents, the BenQ GL2450 LED monitor is the perfect choice for you in style! Featuring a dynamic ratio of 12M:1, Senseye Human Vision Technology, 5ms response time and DVI connector, this 24"W 16:9 LED monitor delivers every image detail with the best viewing quality.
Note:
Product Color
Product Color: Glossy Black
Screen
Screen Size: 24 "W
Aspect Ratio: 16: 9
Resolution (max.): 1920x1080
Pixel pitch: 0276
Brightness (state).: 250 cd / m 2
Native contrast (state).: 1000: 1
Dynamic Contrast Ratio (DCR) (position).: 12M: 1
Screen Type: TN
Viewing angle (L / R, H / L) (CR> = 10): 170/160
Response time (Tr + Tf) (position).: 5ms
Screen colors: 16.7million
Colour range: 72%
Connection: D-sub / DVI-D
Speaker: No
USB Hub: No
Current
Power supply (90 ~ 264 AC): Built-in
Power Consumption: 34W
(Power saving mode): <0.3W
Dimensions & Weight
Dimensions (mm HxLxD): 436.49x579.39x179.12
Net Weight (kg): 4.1
Gross Weight (kg): 5.6
Special Features
Senseye technology: Senseye 3
AMA technology: No
Perfect Motion: No
Vista compatible: Premium
HDCP support: Yes
Color Temperature: Reddish / Normal / Bluish / User mode
Languages screen display: 17 languages
VESA wall mount: 100x100mm
Adjustable (left / right): No
Tilt (up / down): -5/15
Adjustable height (mm): No
K locker: Yes