15E2 Touchcomputer: All-in-One Desktop Touchcomputer

The 15E2 E-Series touchcomputer is an elegant, retail-hardened touch solution with a small footprint, developed to fit into hospitality and retail environments. The compact, ruggedized touchcomputer delivers a 15-inch touchscreen, Intel Celeron dual-core processor, 2GB RAM and 320GB storage. Designed to fit on top of a cash drawer, it can also be wall-or pole-mounted depending on the installation needs.

The 15E2 supports third party peripherals through four (4) USB and two (2) serial ports and has a second VGA output to add a second customer-facing display for advertising and customer communication. The connections are all nicely hidden from view in the I/O bay, offering a clean, modern look while avoiding incidental disconnection.

Manufacturer Part Number
E023735
EAN/UPC
0834619003714,834619003714
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Enclosure color: Black
Screen Size: 15.6”
Processor: Intel Celeron Processor BayTrail-D J1800 2.41 GHz (up to 2.58 GHz)1MB L2 Cache
Video: Intel HD Graphics
BIOS: AMI
Memory (RAM): 2GB DDR3L SODIMM on 1 of 1 slot
Hard Disk Drive: 320GB 2.5” 7mm SATA HDD
USB Ports: 4 x USB 2.0
Serial Ports: 2 x Native DB9 RS-232 (standard)
Ethernet Port: 1 x LAN RJ45 (Gigabit)
Additional Video Out: 2nd VGA out
Audio Ports: 1 x 3.5mm line out, 1 x 3.5mm line in, 1 x 3.5mm mic in
Operating System: Windows POSReady 7
Display: 15.6” diagonal, active matrix TFT LED LCD
Aspect Ratio: 16:9 (wide)
Useful Screen Area (H x V): IntelliTouch - 13.6” x 7.6” (344.2mm x 193.5mm)
Native (optimal) Resolution: 1366 x 768 @ 60Hz
Colors: 262K (6-bit)
Brightness (typical): 200 nits
Response Time (typical): Total - 10 msec
Viewing Angle (typical): Horizontal ± 45° or 90° total; Vertical 20°/45° or 65° total
Contrast Ratio (typical): 650:1
Touch Technologies: IntelliTouch zero-bezel surface acoustic wave
Power Supply: External 19VDC universal-type power supply brick; AC input voltage 100-240VAC; Input frequency 50-60Hz; Maximum output power 65W (Max draw: 74W)
Maximum Power Consumption (without peripherals): 29W
Weight (with stand): 10.4lbs (4.7kg)
Temperature: Operating 0°C to 35°C (32°F to 95°F); Storage -20°C to 60°C (-4°F to 140°F)
Humidity (non-condensing): Operating 20% to 80%; Storage 5% to 95%
Mounting Options: Wall mount or secure base to tabletop/desktop
Real-Time Clock: Replaceable lithium-ion battery for clock
Sealing: Touchscreen sealed to sub-bezel; Touchscreen sealed to LCD
Other Features: Serviceable internal components: Removable baseplate; Threaded holes on bottom of baseplate for mounting, Kensington security lock
Power Cables: European power cables included
Optional Peripherals: Magnetic Stripe Reader (MSR) E122229; VFD Customer Display E122426; 7-inch Rear Facing Display E807955 (AccuTouch), E791658 (no touch); Rear Facing Display Mount E122610; Wall Mount E143088
Warranty: 3 year
MTBF: 30,000 hours demonstrated
Agency Approvals: UL/cUL, FCC, TUV, CB, CE, Mexico CoC, S-mark, RCM, VCCI, CCC, KC, BSMI, UKSERTCOMPUTER, SII