Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product Specification
Average latency: NA
Average read seek: NA
Battery: NA
Cache/Buffer: NA
Data transfer rate: NA
Disk Capacity: 0 TB, 8 TB, 16 TB, 24 TB
Drive Bays: 4
Interfaces:
- USB 3.0 x 2
- USB 2.0 x 1
- Gigabit Ethernet x 2
- Power Supply (DC in) x 2
Memory: 2 GB (expandable to 6 GB with 4 GB SoDIMM)
Processor: Intel Atom C2338 1.7 GHz (Turbo mode up to 2.0GHz)
Rotational Speed: NA
Tape Drive: NA
Write Speed: NA
Product Dimensions
Length: 9.13 in (232.00 mm)
Width: 6.69 in (170.00 mm)
Height: 7.56 in (192.00 mm)
Weight:
- 0 TB: 7.63 lb (3.46 kg)
- 8 TB: 10.60 lb (4.81 kg)
- 16 TB: 13.60 lb (6.17 kg)
- 24 TB: 14.03 lb (6.36 kg)
Colors available: Black
Country Code / Origin: Product of Thailand or Malaysia
Environmental Specifications
Operating Temperature: 0°C to 35°C
Non-op Temperature: -40°C to 70°C
Power Specifications
AC input voltage (AC adapter): 100-240 VAC
AC input frequency: 50-60 Hz
Languages for software - English
- Chinese, Simplified
- Chinese, Traditional
- Czech
- Dutch
- French
- German
- Hungarian
- Italian
- Japanese
Languages for User Manual
- English
- Arabic
- Indonesian
- Chinese, Simplified
- Chinese, Traditional
- Czech
- Danish
- Dutch
- Finnish
- French
- German
- Greek
- Hungarian
- Italian
- Japanese
- Korean
- Norwegian
- Polish
- Portuguese-Brazilian
- Romanian
- Russian
- Slovakian
- Spanish-Int'l
- Swedish
- Turkish
Licenses Included: NA
Limited Warranty2
Worldwide:
Populated: 3 years
Unpopulated: 2 years
Previous Product Model Product Name: NA
Ref Order Number: NA
Regulatory NRCAN compliant: NA
RoHS compliant
1: Yes
Software includedWD Apps: - WD SmartWare™ Pro (25-user license)
- WD Quick View
- WD My Cloud™ desktop app
- available for PC and Mac®
- WD My Cloud mobile app*
- available for iOS and Android
- WD Photos™ app*
- available for iOS and Android
For the latest apps available, visit: wd.com/myclouddl4100.
*Download WD My Cloud mobile app and WD Photos app from iOS and Android app stores.
1WD complies with the Restriction of Hazardous Substances (RoHS) Directive 2002/95/EC of the European Parliament, which is effective in the EU beginning July 1, 2006. RoHS aims to protect human health and the environment by restricting the use of certain hazardous substances in new equipment, and consists of restrictions on lead, mercury, cadmium, and other substances.
2The term of the limited warranty depends on the country in which the Product was purchased. Visit our website at http://support.wdc.com/warranty/policy.asp for the detailed terms and conditions of our limited warranty and for a list of the specific countries in these regions.