Centralized workplace storage – Centralize data from all the computers in your workplace and access it anytime, from anywhere to increase efficiency and productivity. Securely share files with employees, partners and customers.
Business-class performance – With the integrated Intel® Atom™ C2350 dual-core processor and 2 GB DDR3 memory, My Cloud DL2100 delivers the enhanced multi-user and multi-application performance your business needs.
WD Red™ NAS drives with NASware™ technology – My Cloud Business Series pre-configured NAS come populated with WD Red NAS hard drives. Ultra-reliable and purposely built for NAS systems, WD Red drives improve performance and thrive in 24x7 environments.
WD’s exclusive NASware™ technology further optimizes WD Red for the NAS environment. From vibration compensation, optimized power usage and protecting your data in the event of a power loss or disruption, the firmware is designed to give you improved reliability, system performance, and reduced downtime.
For My Cloud Business Series diskless NAS systems, make WD Red drives your first choice for the ultimate NAS experience.
Powered by My Cloud OS – WD’s My Cloud OS delivers a suite of tools and applications that empower you to take control of the data that matters to you most.
RAID Roaming allows you to keep your RAID array intact when you move drives from one My Cloud Business Series device to another. RAID Migration lets you change your RAID configuration and expand storage without losing data.
Note:
Product Specifications
Average latency: NA
Average read seek: NA
Battery: NA
Cache/Buffer: NA
Data transfer rate: NA
Disk Capacity: 0 TB, 4 TB, 8 TB, 12 TB
Drive Bays: 2
Interfaces: