My Cloud Business Series 2-Bay Pre-configured NAS with WD Red Drives

Centralized workplace storage – Centralize data from all the computers in your workplace and access it anytime, from anywhere to increase efficiency and productivity. Securely share files with employees, partners and customers. 

Business-class performance – With the integrated Intel® Atom™ C2350 dual-core processor and 2 GB DDR3 memory, My Cloud DL2100 delivers the enhanced multi-user and multi-application performance your business needs.

WD Red™ NAS drives with NASware™ technology  – My Cloud Business Series pre-configured NAS come populated with WD Red NAS hard drives. Ultra-reliable and purposely built for NAS systems, WD Red drives improve performance and thrive in 24x7 environments.

WD’s exclusive NASware™ technology further optimizes WD Red for the NAS environment. From vibration compensation, optimized power usage and protecting your data in the event of a power loss or disruption, the firmware is designed to give you improved reliability, system performance, and reduced downtime.

For My Cloud Business Series diskless NAS systems, make WD Red drives your first choice for the ultimate NAS experience.

Powered by My Cloud OS – WD’s My Cloud OS delivers a suite of tools and applications that empower you to take control of the data that matters to you most.

  • Secure remote and mobile access – With WD’s award-winning My Cloud app, you can securely upload, access and share your business files from anywhere with your computer, smartphone or tablet.
  • Easy to manage – The intuitive dashboard allows you to easily monitor your drives, manage users and customize your NAS. Set up email and mobile alerts to keep you informed on the status of your My Cloud DL2100.
  • Third-party apps – Customize your My Cloud Business Series NAS with popular third-party apps. Visit: http://www.wdc.com/DL2100 for a full list of available third-party apps.

Easy to deploy and manage – My Cloud DL2100 comes preconfigured for easy setup and seamless network integration. The intuitive administrative dashboard guides you through the process of setting up users, customizing system features and monitoring the drives. Email and mobile alerts keep you informed on the device status, and with a toolless and trayless drive bay design, drive installation and hot swap is effortless.

Comprehensive data protection
  • Backup for your business – Lost data means lost business. Automatically backup all the computers on your network and get flexible restore points for file version recovery. PC users, WD SmartWare™ Pro offers options for how, when and where your files get backed up. Mac users, utilize all the features of Apple Time Machine backup software to protect your data. You can also automatically “back up your backup” to another offsite My Cloud Business Series device or to a supported cloud service, including ElephantDrive and Amazon S3.
  • Multiple RAID options – Protect your critical business data with multiple RAID configurations. Choose from RAID 0 or 1 for data redundancy, improved overall performance, or to increase your system’s storage capacity. Other options include JBOD and spanning to manage your data.

RAID Roaming allows you to keep your RAID array intact when you move drives from one My Cloud Business Series device to another. RAID Migration lets you change your RAID configuration and expand  storage without losing data.

  • Advanced data security – 256 AES volume encryption provides additional protection for your critical business data.

Manufacturer Part Number
WDBBAZ0040JBK-NESN
EAN/UPC
0718037833903,718037833903
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications
Average latency: NA
Average read seek: NA
Battery: NA
Cache/Buffer: NA
Data transfer rate: NA
Disk Capacity: 0 TB, 4 TB, 8 TB, 12 TB
Drive Bays: 2
Interfaces: 

  • USB 3.0 x 2
  • 2 x Gigabit Ethernet
  • 2 x Power Supply (DC in)
Memory: 1 GB (expandable to 5GB with 4 GB UDIMM)
Processor: Intel Atom C2350 1.7 GHz (Turbo mode up to 2.0 GHz)
Rotational Speed: NA
Tape Drive: NA
Write Speed: NA

Product Dimensions and Weight
Length: 8.51 in (216.10 mm)
Width: 4.28 in (108.60 mm)
Height: 5.82 in (147.80 mm)
Weight:
  • 0 TB: 4.85 in (2.20 kg)
  • 4 TB: 6.34 lb (2.88 kg) 
  • 8 TB: 7.83 lb (3.55 kg)
  • 12 TB: 8.05 lb (3.65 kg)
Colors available: Black

Country Code / Origin: Product of Thailand or Malaysia

Environmental Specifications
Operating Temperature: 0°C to 35°C
Non-op Temperature:  -40°C to 70°C

Power Specifications
AC input voltage (AC adapter): 100-240 VAC
AC input frequency:  : 50-60 Hz

Languages for software
  • English
  • Chinese, Simplified
  • Chinese, Traditional
  • Czech
  • Dutch
  • French
  • German
  • Hungarian
  • Italian
  • Japanese
Languages for User Manual
  • English
  • Arabic
  • Indonesian
  • Chinese, Simplified
  • Chinese, Traditional
  • Czech
  • Danish
  • Dutch
  • Finnish
  • French
  • German
  • Greek
  • Hungarian
  • Italian
  • Japanese
  • Korean
  • Norwegian
  • Polish
  • Portuguese-Brazilian
  • Romanian
  • Russian
  • Slovakian
  • Spanish-Int'l
  • Swedish
  • Turkish
Licenses Included: NA

Limited Warranty2
Worldwide:
Populated: 3 years
Unpopulated: 2 years

Previous Product Model
Product Name: NA
Ref Order Number: NA

Regulatory
NRCAN compliant: Yes
RoHS compliant1: Yes

Software included
WD Apps:
  • WD SmartWare™ Pro (25-user license)
  • WD Quick View
  • WD My Cloud™ desktop app
    • available for PC and Mac®
  • WD My Cloud mobile app*
    • available for iOS and Android
  • WD Photos™ app*
    • available for iOS and Android

For the latest apps available, visit: wd.com/myclouddl2100.

*Download WD My Cloud mobile app and WD Photos app from iOS and Android app stores.

1WD complies with the Restriction of Hazardous Substances (RoHS) Directive 2002/95/EC of the European Parliament, which is effective in the EU beginning July 1, 2006. RoHS aims to protect human health and the environment by restricting the use of certain hazardous substances in new equipment, and consists of restrictions on lead, mercury, cadmium, and other substances.

2The term of the limited warranty depends on the country in which the Product was purchased. Visit our website at http://support.wdc.com/warranty/policy.asp for the detailed terms and conditions of our limited warranty and for a list of the specific countries in these regions.