Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
General
Device Interfaces
- 802.11a/b/g/n/ac1 wireless
- 2 Gigabit LAN Port (LAN1 supports PoE)
LEDs
Standards
- IEEE 802.11a/b/g/n/ac1
- IEEE 802.3u/ab/af
Wireless Frequency Range
- 2.4 GHz band: 2.4 GHz to 2.4835 GHz
- 5 GHz band: 5.15 to 5.35 GHz, 5.47 to 5.85 GHz3
Antennas
- Two internal 6 dBi for 2.4 GHz
- Two internal 6 dBi for 5 GHz
Maximum Output Power
- 26 dbm for 2.4GHz
- 26 dbm for 5GHz
FunctionalitySecurity
- WPA-Personal
- WPA-Enterprise
- WPA2-Personal
- WPA2-Enterprise
- WEP 64/128-bit encryption
- SSID broadcast disable
- MAC address access control
- Network Access Protection (NAP)
- Internal RADIUS server
Network Management
- Telnet
- Secure Telnet (SSH)
- HTTP
- Secure HTTP (HTTPS)
- Traffic control
- SNMP
- D-Link Central WiFiManager
- AP Array
PhysicalDimensions
- 277 x 240 x 50 mm (10.91 x 9.45 x 1.97 inches)
Weight
- 981 grams (2.16 lbs) with antennas
Operating Voltage
- 48 V DC +/- 10%, or 802.3af PoE
Maximum Power Consumption
Temperature
- Operating: -30 to 60 °C (-22 to 140 °F)
- Storage: -30 to 65 °C (-22 to 149 °F)
Humidity
- Operating: 10% to 90% non-condensing
- Storage: 5% to 95% non-condensing
Certifications
- FCC
- IC
- CE
- C-Tick
- UL
- Wi-Fi® Certified
- IP68
Note:
1. Maximum wireless signal rate derived from IEEE standard 802.11 and draft 802.11ac specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead, lower actual data throughput rate. Environmental factors will adversely affect wireless signal range.
2. This unit is designed for indoor environments, you might violate local regulatory requirements by deploying this unit in outdoor environments.
3. Please note that operating frequency ranges vary depending on the regulations of individual countries and jurisdictions. The DAP-2695 may not support the 5.25-5.35 GHz and 5.47-5.725 GHz frequency ranges in certain regions. This product is based on draft IEEE 802.11ac specifications and is not guaranteed to be forward compatible with future versions of IEEE 802.11ac specifications. Compatibility with 802.11ac devices from other manufacturers is not guaranteed. All references to speed and range are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.