4-Port USB Charging Station

Aluratek's 4-port USB Portable Charging Station is a great solution to quickly charge your portable devices by instantly adding four USB charging ports to any standard AC outlet. This durable and lightweight device features four USB outlets allowing you to plug-in and charge all your essential devices wherever you are. Two USB ports on the left supports up to 2.4 amps each while the two USB ports on the right supports up to 1 amp each.

AUCS04F is convenient for the home, office, travelers, mobile professionals and students and eliminates the need to power on your computer for USB charging. Keep your smartphones, tablets and other USB powered devices charged and enjoy peace of mind knowing your hard-to-replace devices are surge protected.

Reliable USB Charging
The 4-port USB Portable Charging Station delivers enough power to charge most USB powered devices currently on the market such as smartphones, tablets, gaming devices, mp3 players, bluetooth speakers, bluetooth headsets, ebook readers and more. The original charging cable that came with your mobile device is required.

Easy Set-up and Operation
AUCS04F is compatible with any standard AC outlet so you can turn any wall outlet or power strip into a mobile device charging station. Plug directly into any existing outlet for convenient charging of up to four devices simultaneously. Perfect for the home office, kitchen, bathroom, garage or any room where you need to charge your devices.

Manufacturer Part Number
AUCS04F
EAN/UPC
0812658012768,812658012768
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

  • Connectivity: USB 2.0 / AC Plug
  • UPC: 8 12658 01276 8
  • Warranty: 1 Year
  • Product Weight: 5.2 oz
  • Product Dimensions: 3.75 x 2 x 2.50 in. (9.53 x 5.08 x 6.35 cm)