ThinkStation P500/P700/P900 Front Graphics Cooling Fan Assembly

Manufacturer Part Number
4XH0H01346
EAN/UPC
0888965724656,888965724656
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

General
Part number: 4XH0H01346
Description: ThinkStation P500/P700/P900 Front Graphics Cooling Fan Assembly

Additional Product Information

Other Information: One "Front Graphics Cooling Fan Assembly" is required when 150W_SINGLE_NV, or 150W_DUAL_NV, or 225W_DUAL_NV or 150W_SINGLE_AMD or Physic card is installed.
Ship Group: ThinkStation P500/P700/P900 Front Graphics Cooling Fan Assembly Warranty poster

Physical Properities

Agency Approvals & Certifications: CE (EU)
Maximum Operating Humidity: 90
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 5
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 70
Maximum Operating Temperature Units: C
Minimum Operating Temperature: -10
Minimum Operating Temperature Units: C
Depth Metric: 131
Depth: 131mm
Depth Metric Units: mm
Depth (US): 5.151in
Height Metric: 60
Height: 60mm
Height Metric Units: mm
Height (US): 2.362in
Max Operating Humidity + Units: 90%
Min Operating Humidity + Units: 5%
Max Operating Temperature + Units: 70C
Min Operating Temperature + Units: -10C
Weight US: 0.501
Weight US Units: lbs
Weight Metric: 0.227
Weight Metric Units: Kg
Width Metric: 123
Width: 123mm
Width Metric Units: mm
Width (US): 4.842in

Warranty

Warranty Period: One Year
Warranty Type: 1 Year - CRU