Profile Fixed Projection Screen

Draper’s new Profile permanently tensioned screen creates the clean, stylish, high tech look of a flat panel display, making a bold statement in your home, office or classroom. Available in standard sizes in HDTV (16:9), 16:10 and CinemaScope 2.35:1 aspect ratios, the Profile can also be ordered in custom sizes and aspect ratios up to 156" (396 cm) wide.

Its slender frame is less than 3/8" (16mm) wide and 1-1/2" (38mm) deep. Features Draper’s proprietary surface tensioning system to keep the viewing surface perfectly flat with no puckering. Assembles without snaps. Finished in black.

Manufacturer Part Number
254210
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number: 254210
Surface material: Matt White XT1000V
Image Format: 16:10
Diagonal size: 123"
Image/Viewable area: 65" x 104"
Overall size: 65 3/4" x 104 3/4"
Product weight: 57 pounds
Shipping weight: 63 pounds