Screen Protector

Looking to protect your iPhone 6 from screen shattering impacts? The V7 shatter proof tempered glass screen protector with anti-blue light filter has a 9H hardness rating to protect from screen impacts while preserving the optical clarity and touchscreen responsiveness. The anti-blue light filter removes relatively strong and harmful blue rays emitted from the phone screen reaching the eyes and helps reduce eye strain and fatigue without visibility altering the color on-screen.   The Oleophobic coating is also fingerprint resistant and smudge proof. The edge of the screen protector is beveled so there are no sharp edges for safe use. The quick and easy bubble free installation is the perfect fit for your iPhone 6.

Manufacturer Part Number
PS550-IPH6-3N
EAN/UPC
0662919084085,662919084085
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

V7 Model #: PS550-IPH6-3N
IM SKU #: YU7754
EAN: 0662919084085
Compatibility: iPhone 6
Compliance: ROHS
Country of Origin: China
Material: Tempered Glass and Silicone Gel
Package dim. (L/W/H): 4.4 x 7.0 x 0.1 in
Package Includes: 1 screen protector, cleaning cloth, squeegee, alcohol wipe, Manual
Package Weight: 0.07 lbs
Packaging type: Retail Plastic Case with Insert
Product dim. (L/W/H): 2.3 x 5.4 x 0.1 in
Product Weight: 0.017 lbs
Warranty: 1 year