W351 DLP Projector

Project bright vibrant widescreen presentations any time of day. Designed for meeting rooms and classrooms, the W351 boasts a long lamp life and energy-saving features which provide a low overall cost of ownership.

This projector has a built-in speaker, networking capability, Full 3D technology and can be easily connected via a HDMI cable, giving a clear projected image with sound. The lightweight projector can be installed or taken on the move in the handy carry bag for off-site meetings.

Manufacturer Part Number
W351
EAN/UPC
0796435419134,796435419134
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

W351 Specification

Display Technology: Single 0.65” WXGA DC3 DMD chip DLP® Technology by Texas Instruments
Native Resolution: WXGA 1280 x 800
Brightness: 3800 ANSI Lumens
Contrast Ratio: 20,000:1
Noise Level (Eco mode): 29dB
Weight: 5.7 lbs (2.57 kg)
I/O Connectors: HDMI (1.4a 3D support), 2 x VGA (YPbPr/RGB), S-Video, Composite, 2 x Audio In 3.5mm, Mic in (shared with Audio in 2), Audio Out 3.5mm, VGA Out, RS232, USB mouse/service, RJ45
Computer Compatibility: UXGA, SXGA, XGA, SVGA, VGA, Mac
Video Compatibility: PAL (B, D, G, H, I, M, N, 4.43MHz), NTSC (M, J, 3.58MHz, 4.443MHz), SECAM (B, D, G, K, K1, L, 4.25,MHz, 4.4MHz, 480i/p, 576i/p, 720p(50/60Hz), 1080i(50/60Hz) 1080p(24/50/60Hz)
Displayable Colors: 1073.4 Million
Projection Lens: F/2.5~2.67; f=21.8~23.98mm, 1.1x Manual Zoom
Throw Ratio: 1.55 – 1.7:1
Projection Screen Size: 0.69 – 7.6m (27.3” to 299.5” ) Diagonal 16:10
Projection Distance: 1 - 10m
Zoom Type: 1.1x Manual
Aspect Ratio: 16:10 Native, 16:9/4:3 Compatible
Offset: 112.4%
Horizontal Scan Rate: 15.3 - 91.1kHz
Vertical Scan Rate: 24 - 85Hz
Lamp Type: 210W
Lamp Life2 Bright: 4000 (hrs)
Keystone Correction: ± 40° Vertical
Dimensions (W x H x D): 315 x 224 x 102
Power Supply: 100-240V, 50-60Hz
Power Consumption: 249W Bright mode / 194W Eco mode (< 0.5W Standby)
Operating Conditions: 5°C - 40°C, Max. Humidity 85%, Max. Altitude 3000m
Uniformity: 80%
Security: Security bar, Kensington lock, password protection
Standard Accessories: Carry bag, AC power cord, VGA cable, remote control, battery, quick start card, CD user manual
Optional Accessories: DLP® Link™ 3D glasses, wireless, ceiling mount
RoHS: Compliant
3D Support: Full 3D - The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include use with 3D educational or 3D design and modelling systems. 3D TV broadcast systems, (SKY in the UK), Blu-ray 3D™ and 3D games from the Sony® PS3 or Microsoft® Xbox 360 are now supported as part of the HDMI v1.4a specification.
3D Compatibility: Side-by-Side:1080i50 / 60, 720p50 / 60, Frame-pack: 1080p24, 720p50 / 60, Over-Under: 1080p24, 720p50 / 60
Speaker (Watts): 10
On Screen Display: 19 Languages: English, German, French, Italian, Spanish, Portuguese, Polish, Dutch, Russian, Finnish, Swedish, Greek, Norwegian/Danish, Hungarian, Czech, Turkish, Romanian, Farsi and Arabic.
Optional Wireless: Yes