Day/Night In/Outdoor Video Security Camera

Versatile, Excellent Performance at an Unbeatable Price

The FortiCam™ CB20 offers great quality video in almost any situation. It’s compact design looks good indoors and out. The wide angle varifocal lens delivers crisp panoramic views or zoomed-in views for details. Advanced infrared LED technology delivers an extended 100-foot range at night. Mounting in any direction is a breeze with the sturdy cable-managed bracket. A no-frills approach and focus on core features makes this model a price/performance winner.

Manufacturer Part Number
FCM-CB20
EAN/UPC
0040232161193,040232161193
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications
Hardware Specifications
Format: Indoor/outdoor, infrared night vision compact bullet
Sensor Type: 2 mega-pixel, 1/2.8” Sony CMOS
Iris: F1.4, 0.01 Lux (IR OFF, B/W), 0.05 Lux (Color)
Focal Length: f = 2.8 mm–12 mm varifocal
View Angle: H: 91°–31° V: 79°–23° D: 138°–40°
IRLED / IRC: 30m / yes
Streaming Protocol: RTSP
Video Compression: H.264
Image Resolution: 1920 x 1080 at 25 frames per second, 1280 x 720 at 25 frames per second
Interface: RJ45 Ethernet 10/100 Mbps
Mounting: Wall, ceiling bracket included

Dimensions
Height: x Width x Length (inches) 2.8 x 3.3 x 9.4
Height: x Width x Length (mm) 70 x 85 x 240
Weight: 1.25 lbs (569 g)

Environment
Power Required: PoE (802.3af)
Power Consumption (Average): 1.2 watts (6 watts IR ON)
Operating Temperature: 14–122°F (-10–50°C)
Humidity: 0–85% non-condensing

Compliance
FCC Class B, CE Mark, weatherproof (IP66), ONVIF2.2