FortiGate Rugged 90D Network Security/Firewall Appliance

Industrial control systems face an increasing number of targeted attacks and are especially vulnerable to attacks with the potential to cause wide scale outages. Unlikely traditional security solutions are intended for an office environment,the FortiGate Rugged 90D is an industrially hardened, all-in-one security appliance that delivers specialized threat protection for securing critical control industrial networks against malicious attacks.

Ruggedized Protection for Harsh Environments
FortiGate Rugged 90D meets required performance and reliability standards for operating in the demanding substation setting. It is designed to operate reliably in harsh electrical and environmental conditions, including high levels of electrical and radio-frequency interference and wide ambient temperature ranges.

Industrial Network Security
FortiOS running on the ruggedized platform provides industrial network specific protections using security technologies such as Antivirus and IPS while FortiGuard update services and its team of threat experts delivers real-time protections to identify latest malicious activities with no administrator intervention.

Manufacturer Part Number
FGR-90D-BDL-950-12
EAN/UPC
0040232123825,040232123825
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces and Modules
GE RJ45 Interfaces: 3
GE RJ45 Bypass Pair: 1
GE SFP Slots: 2
DB9 Serial Interface/Console: 2
USB: 2
Included Transceivers: None

System Performance and Capacity
IPv4 Firewall Throughput: 2 Gbps
Firewall Latency (64 byte, UDP): 51 μs
Concurrent Sessions (TCP): 2.5 Million
New Sessions/Sec (TCP): 20,000
Firewall Policies: 5,000
IPsec VPN Throughput (512 byte): 84 Mbps
Gateway-to-Gateway IPsec VPN Tunnels: 200
Client-to-Gateway IPsec VPN Tunnels: 1,000
SSL-VPN Throughput: 115 Mbps
Concurrent SSL-VPN Users (Recommended Maximum): 200
IPS Throughput: 1.1 Gbps
Antivirus Throughput: 270 Mbps
Virtual Domains (Default / Maximum): 10 / 10
Maximum Number of FortiAPs (Total / Tunnel): 32 / 16
Maximum Number of FortiTokens: 100
Maximum Number of Registered Endpoints: 200
High Availability Configurations: Active-Active, Active-Passive, Clustering

Dimensions and Power

Height x Width x Length (inches) 2.11 x 7.32 x 6.30
Height x Width x Length (mm) 53.5 x 186 x 160
Weight 2.4 lbs (1.08 kg)
Form Factor Desktop
Power Consumption (Average / Maximum) 40 W / 49 W
Current (Maximum)) 12–48V DC/ 4.08–1.02A
Heat Dissipation 167 BTU/hr
Redundant Power Supplies Dual (redundant) power input

Operating Environment and Certifications
Operating Temperature: -40–167°F (-40–75°C)
Storage Temperature: -40–185°F (-40–85°C)
Humidity: 0–95% non-condensing
Operating Altitude: Up to 7,400 ft (2,250 m)
Compliance: FCC Part 15 Class A, C-Tick, VCCI, CE, UL/cUL, CB
IP Rating: 4.0
Certifications: IEC 61850-3 (EMC) and IEEE 161 Emission Compliant ICSA Labs: Firewall, IPsec, IPS, Antivirus, SSL-VPN

IPS and Application Control Signatures Support List
Vendors/Applications: 7T Technologies/Schneider Electric, ABB, ADvantech, Avahi, Broadwin, CoDeSys, Cogent, Control Automation, Datac, GE, Iconics, InduSoft, Intellicom, Measuresoft, Microsys, MOXA, PcVue, Progea, Promotic, RealFlex, Rockwell Automation, RSLogix, Siemens, Sunway, TeeChart, TwinCAT, WellinTech, xArrow
Protocols: BACnet, DNP3, ELCOM7, EtherCAT, EtherIP, ICCP, IEC.60870.5.104, IEC.61850, Modbus, OPC, PROFINET