Thin Wireless LAN Access Points
FortiAP are thin access points, delivering secure, identity-driven WiFi access for your enterprise network, managed centrally by the integrated WLAN controller of any FortiGate® security appliance. With the integration of the wireless controller functionality into the market leading FortiGate appliance, Fortinet delivers a true Unified Access Layer. This enables you to easily manage wired and wireless security from a Single Pane of Glass management console and protects your network from the latest security threats.
Outdoor Enterprise WLAN Deployment
FortiAP outdoor WLAN access points are ruggedized products designed for installation in harsh physical environments. Outdoor FortiAPs can provide outdoor access to clients when deployed in AP mode, or they can be used as a wireless mesh client to enabling bridging or point-to-multipoint coverage for large outdoor areas. Some models are equipped with external antenna connectors to support the use of directional or panel antennas and dual-port models feature PoE pass-through to power IP CCTV camera.
Note:
Hardware
Hardware Type: Ourdoor IP66 rated
Number of Radios: 2
Number of Antennas: 4 external RP-SMA
Peak Antenna Gain: 5 dBi for 2.4 GHz, 5 dBi for 5 GHz
Frequency Bands (GHz) : 2.400–2.4835, 5.150–5.250, 5.250–5.350, 5.470–5.725, 5.725–5.850
Frequency of Radio 1: 5 GHz a/n
Frequency of Radio 2: 2.4 GHz b/g/n
Throughput: Radio 1: Up to 300 Mbps, Radio 2: Up to 300 Mbps
Tx/Rx Streams: 2x2 MIMO 2 spatial stream
Ethernet Ports: 1x GE RJ45
USB Port: -
Serial Console Port: -
Power over Ethernet (PoE): IEEE 802.3af (15.4 W). Compliant with 802.3at as well
WME Multimedia Extensions: Yes (4 priority queues for voice, video, data and background traffic)
Simultaneous SSIDs: 16 (14 if background scanning enabled)
EAP Type(s): EAP-TLS, EAP-TTLS/MSCHAPv2, EAPv0/EAP-MSCHAPv2, PEAPv1/EAP-GTC EAP-SIM, EAP-AKA, EAP-FAST
User/Device Authentication: WPA™ and WPA2™ with 802.1x or Preshared key, WEP and Web Captive Portal, MAC blacklist & whitelist
Maximum Tx Power: 20 dBm (50 mW)
Physical Security: Concrete and pole mount
Mean Time Between Failures: > 10 years
IEEE Specifications: 802.11a, 802.11b, 802.11e, 802.11g, 802.11h, 802.11i, 802.11j, 802.11n, 802.1x, 802.3af
802.11ac 80MHz Channel: -
802.11n Features:
Advanced 802.11n to enhance:
Mounting Options: Wall or pole
Included Accessories: PoE injector with AC power adapter, pole mount kit, wall mount kit, grouding cable and 4x dipole antennas
FortiPresence Capable: Yes
Wireless Monitoring Capabilitie
Frequencies scanned: 2.4 and 5 GHz
Background scan with client access on 2.4 and 5 GHz: Yes
Full-time scan as dedicated monitor: Yes
Dimensions
Length x Width x Height: 6.9 x 6.9 x 1.9 inches (176 x 176 x 47 mm)
Weight: 0.77 lb (0.35 kg)
Package (shipping) Weight: 1.33 lb (0.6 kg)
Environment
Power Supply: Adapter Input: 100–240V, 50/60Hz, 0.4A Output: 12V DC, 1.25A
Power Consumption (Average): 6.78 W
Power Consumption (Maximum): 11.76 W
Humidity: 10–90% non condensing
Operating Temperature: 23–110°F (-5–45°C)
Storage Temperature: -4–58°F (-20–70°C)
Directives:
Certifications:
WiFi Alliance Certified: Yes
Warranty
Limited Lifetime Warranty: No