FortiAP 224D Wireless Access Point

Thin Wireless LAN Access Points

FortiAP are thin access points, delivering secure, identity-driven WiFi access for your enterprise network, managed centrally by the integrated WLAN controller of any FortiGate® security appliance. With the integration of the wireless controller functionality into the market leading FortiGate appliance, Fortinet delivers a true Unified Access Layer. This enables you to easily manage wired and wireless security from a Single Pane of Glass management console and protects your network from the latest security threats.

Outdoor Enterprise WLAN Deployment

FortiAP outdoor WLAN access points are ruggedized products designed for installation in harsh physical environments. Outdoor FortiAPs can provide outdoor access to clients when deployed in AP mode, or they can be used as a wireless mesh client to enabling bridging or point-to-multipoint coverage for large outdoor areas. Some models are equipped with external antenna connectors to support the use of directional or panel antennas and dual-port models feature PoE pass-through to power IP CCTV camera.

Manufacturer Part Number
FAP-224D-N
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

Hardware Type: Ourdoor IP66 rated

Number of Radios: 2

Number of Antennas: 4 external RP-SMA

Peak Antenna Gain: 5 dBi for 2.4 GHz, 5 dBi for 5 GHz

Frequency Bands (GHz) : 2.400–2.4835, 5.150–5.250, 5.250–5.350, 5.470–5.725, 5.725–5.850

Frequency of Radio 1: 5 GHz a/n

Frequency of Radio 2: 2.4 GHz b/g/n

Throughput: Radio 1: Up to 300 Mbps, Radio 2: Up to 300 Mbps

Tx/Rx Streams: 2x2 MIMO 2 spatial stream

Ethernet Ports: 1x GE RJ45

USB Port: -

Serial Console Port: -

Power over Ethernet (PoE): IEEE 802.3af (15.4 W). Compliant with 802.3at as well

WME Multimedia Extensions: Yes (4 priority queues for voice, video, data and background traffic)

Simultaneous SSIDs: 16 (14 if background scanning enabled)

EAP Type(s): EAP-TLS, EAP-TTLS/MSCHAPv2, EAPv0/EAP-MSCHAPv2, PEAPv1/EAP-GTC EAP-SIM, EAP-AKA, EAP-FAST

User/Device Authentication: WPA™ and WPA2™ with 802.1x or Preshared key, WEP and Web Captive Portal, MAC blacklist & whitelist

Maximum Tx Power: 20 dBm (50 mW)

Physical Security: Concrete and pole mount

Mean Time Between Failures: > 10 years

IEEE Specifications: 802.11a, 802.11b, 802.11e, 802.11g, 802.11h, 802.11i, 802.11j, 802.11n, 802.1x, 802.3af

802.11ac 80MHz Channel: -

802.11n Features:

  • 20 MHz and 40MHz High-Throughput (HT) Support
  • Increased maximum frame transmission by incorporating A-MPDU and A-MSDU Packet Aggregation
  • Conserve power via Dynamic MIMO power save

Advanced 802.11n to enhance:

  • Low-density parity check (LDPC) encoding
  • Maximum likelihood demodulation (MLD)
  • Transmit beamforming (TxBF)
  • Maximum Ratio Combining (MRC) for improved receiver

Mounting Options: Wall or pole

Included Accessories: PoE injector with AC power adapter, pole mount kit, wall mount kit, grouding cable and 4x dipole antennas

FortiPresence Capable: Yes

Wireless Monitoring Capabilitie

Frequencies scanned: 2.4 and 5 GHz

Background scan with client access on 2.4 and 5 GHz: Yes

Full-time scan as dedicated monitor: Yes

Dimensions

Length x Width x Height: 6.9 x 6.9 x 1.9 inches (176 x 176 x 47 mm)

Weight: 0.77 lb (0.35 kg)

Package (shipping) Weight: 1.33 lb (0.6 kg)

Environment

Power Supply: Adapter Input: 100–240V, 50/60Hz, 0.4A Output: 12V DC, 1.25A

Power Consumption (Average): 6.78 W

Power Consumption (Maximum): 11.76 W

Humidity: 10–90% non condensing

Operating Temperature: 23–110°F (-5–45°C)

Storage Temperature: -4–58°F (-20–70°C)

Directives:

  • Low Voltage Directive
  • RoHS

Certifications:

WiFi Alliance Certified: Yes

Warranty

Limited Lifetime Warranty: No