FortiAP 112D Wireless Access Point

Thin Wireless LAN Access Points

FortiAP are thin access points, delivering secure, identity-driven WiFi access for your enterprise network, managed centrally by the integrated WLAN controller of any FortiGate® security appliance. With the integration of the wireless controller functionality into the market leading FortiGate appliance, Fortinet delivers a true Unified Access Layer. This enables you to easily manage wired and wireless security from a Single Pane of Glass management console and protects your network from the latest security threats.

Outdoor Enterprise WLAN Deployment
FortiAP outdoor WLAN access points are ruggedized products designed for installation in harsh physical environments. Outdoor FortiAPs can provide outdoor access to clients when deployed in AP mode, or they can be used as a wireless mesh client to enabling bridging or point-to-multipoint coverage for large outdoor areas. Some models are equipped with external antenna connectors to support the use of directional or panel antennas and dual-port models feature PoE pass-through to power IP CCTV cameras.

Manufacturer Part Number
FAP-112D-I
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

Hardware Type: Outdoor IP55 rated

Number of Radios: 1

Number of Antennas: 1 internal

Peak Antenna Gain: 6 dBi for 2.4 GHz, 6 dBi for 5 GHz

Frequency Bands (GHz)*: 2.400–2.4835

Frequency of Radio 1: 2.4 GHz b/g/n or 5 GHz a/n

Frequency of Radio 2: -

Throughput: Up to 150 Mbps

Tx/Rx Streams: 1x1 MIMO with 1 spatial stream

Ethernet Ports: 2x FE RJ45 ports with PoE pass-through. (one PoE-PD, one PoE-PS)

USB Port: -

Serial Console Port: -

Power over Ethernet (PoE):  IEEE 802.3af (12.9 W)

WME Multimedia Extensions: Yes (4 priority queues for voice, video, data and background traffic)

Simultaneous SSIDs: 8 (7 if background scanning enabled)

EAP Type(s): EAP-TLS, EAP-TTLS/MSCHAPv2, EAPv0/EAP-MSCHAPv2, PEAPv1/EAP-GTC EAP-SIM, EAP-AKA, EAP-FAST

User/Device Authentication: WPA™ and WPA2™ with 802.1x or Preshared key, WEP and Web Captive Portal, MAC blacklist & whitelist

Maximum Tx Power: 18 dBm (2 GHz), 16 dBm (5 GHz) *

Physical Security: Concrete Pole Mount

Mean Time Between Failures: > 10 years

IEEE Specifications: 802.11a, 802.11b, 802.11e, 802.11g, 802.11h, 802.11i, 802.11j, 802.11n, 802.1x, 802.3af

802.11ac 80MHz Channel: -

802.11n Features: -

Advanced 802.11n to enhance rate-over-range including: -

Mounting Options: Wall or pole

Included Accessories: 30 Watt PoE injector with AC power adapter, wall mount kit, and pole mount kit

FortiPresence Capable: Yes

Wireless Monitoring Capabilities

Frequencies scanned: 2.4 and 5 GHz

Background scan with client access on 2.4 and 5 GHz: -

Full-time scan as dedicated monitor: Yes

Dimensions

Length x Width x Height: 10.5 x 5.7 x 1.7 inches  (267 x 145 x 44 mm)

Weight: 1.48 lbs  (0.675 kg)

Package (shipping) Weight: 2.72 lbs  (1.235 kg)

Environment

Power Supply: Proprietary PoE Injector Adapter Input: 100–240V AC, 50–60 Hz

Power Consumption (Average): 22.61 W

Power Consumption (Maximum): 23.28 W

Humidity: 10–90% non condensing

Operating Temperature: -4–140°F  (-20–60°C)

Storage Temperature: -40–176°F  (-40–80°C)

Directives:

  • Low Voltage Directive
  • RoHS

Certifications

WiFi Alliance Certified: -

Warranty

Limited Lifetime Warranty: No

* Frequency selection and power may be restricted to abide by regional regulatory compliance laws