Thin Wireless LAN Access Points
FortiAP are thin access points, delivering secure, identity-driven WiFi access for your enterprise network, managed centrally by the integrated WLAN controller of any FortiGate® security appliance. With the integration of the wireless controller functionality into the market leading FortiGate appliance, Fortinet delivers a true Unified Access Layer. This enables you to easily manage wired and wireless security from a Single Pane of Glass management console and protects your network from the latest security threats.
Indoor Enterprise WLAN Deployment
FortiAP indoor WLAN access points come in a range of form factors and performance profiles, with a model to suit any indoor enterprise wireless LAN deployment. Smoke detector style models provide a discreet look to prevent tampering. Other models are equipped with external antenna connectors, for use with directional or panel antennas, while the plenum-rated models support the extended temperature range required for installation in ceilings.
Note:
Hardware
Hardware Type: Indoor
Number of Radios: 1
Number of Antennas: 2 Internal
Peak Antenna Gain: 4.6 dBi for 2.4 GHz, 6.3 dBi for 5 GHz
Frequency Bands (GHz): 2.400–2.4835, 5.150–5.250, 5.250–5.350, 5.470–5.725, 5.725–5.850
Frequency of Radio 1: 2.4 GHz b/g/n or 5 GHz a/n
Frequency of Radio 2: -
Throughput: Up to 300 Mbps
Tx/Rx Streams: 2x2 MIMO 2 spatial stream
Ethernet Ports: 1x GE RJ45 WAN port, 4x FE RJ45 LAN ports
USB Port: 1x Type A
Serial Console Port: -
Power over Ethernet (PoE): IEEE 802.3af (12.9 W)
WME Multimedia Extensions: Yes (4 priority queues for voice, video, data and background traffic)
Simultaneous SSIDs: 8 ( 7 if background scanning is enabled)
EAP Type(s): EAP-TLS, EAP-TTLS/MSCHAPv2, EAPv0/EAP-MSCHAPv2, PEAPv1/EAP-GTC EAP-SIM, EAP-AKA, EAP-FAST
User/Device Authentication: WPA™ and WPA2™ with 802.1x or Preshared key, WEP and Web Captive Portal, MAC blacklist & whitelist
Maximum Tx Power: 18 dBm (63 mW)
Physical Security: -
Mean Time Between Failures: > 10 years
IEEE Specifications: 802.11a, 802.11b, 802.11e, 802.11g, 802.11h, 802.11i, 802.11j, 802.11n, 802.1x
802.11ac 80MHz Channel: -
802.11n Features:
Advanced 802.11n to enhance rate-over-range including:
Mounting Options: Wall
Included Accessories: Wall mount kit
FortiPresence Capable: Yes
Wireless Monitoring Capabilities
Frequencies scanned: 2.4 and 5 GHz
Background scan with client access on 2.4 and 5 GHz: -
Full-time scan as dedicated monitor: Yes
Full-time scan with client access on 5G GHz: -
Dimensions
Length x Width x Height: 6.69 x 4.37 x 1.02 inches (17.0 x 11.1 x 2.6 cm)
Weight: 0.5 lb (0.225 kg)
Package (shipping) Weight: 1.1 lb (0.5 kg)
Environment
Power Supply: Adapter Input: 100–240V, 50/60Hz, 0.4A Output: 12V DC, 1.25A
Power Consumption (Average): 3 W
Power Consumption (Maximum): 3.36 W
Humidity: 5–90% non condensing
Operating Temperature: 32–104˚F (0–40˚C
Storage Temperature: -4–140˚F (-20–60˚C)
Directives:
Certifications:
WiFi Alliance Certified: No
Warranty
Limited Lifetime Warranty: Yes