FortiAP 24D Wireless Access Point

Thin Wireless LAN Access Points

FortiAP are thin access points, delivering secure, identity-driven WiFi access for your enterprise network, managed centrally by the integrated WLAN controller of any FortiGate® security appliance. With the integration of the wireless controller functionality into the market leading FortiGate appliance, Fortinet delivers a true Unified Access Layer. This enables you to easily manage wired and wireless security from a Single Pane of Glass management console and protects your network from the latest security threats.

Indoor Enterprise WLAN Deployment
FortiAP indoor WLAN access points come in a range of form factors and performance profiles, with a model to suit any indoor enterprise wireless LAN deployment. Smoke detector style models provide a discreet look to prevent tampering. Other models are equipped with external antenna connectors, for use with directional or panel antennas, while the plenum-rated models support the extended temperature range required for installation in ceilings.

Manufacturer Part Number
FAP-24D-A
EAN/UPC
0040232161070,040232161070
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

Hardware Type: Indoor

Number of Radios: 1

Number of Antennas: 2 Internal

Peak Antenna Gain: 4.6 dBi for 2.4 GHz, 6.3 dBi for 5 GHz

Frequency Bands (GHz): 2.400–2.4835, 5.150–5.250, 5.250–5.350, 5.470–5.725, 5.725–5.850

Frequency of Radio 1: 2.4 GHz b/g/n or 5 GHz a/n

Frequency of Radio 2: -

Throughput: Up to 300 Mbps

Tx/Rx Streams: 2x2 MIMO 2 spatial stream

Ethernet Ports: 1x GE RJ45 WAN port, 4x FE RJ45 LAN ports

USB Port: 1x Type A

Serial Console Port: -

Power over Ethernet (PoE): IEEE 802.3af (12.9 W)

WME Multimedia Extensions: Yes (4 priority queues for voice, video, data and background traffic)

Simultaneous SSIDs: 8 ( 7 if background scanning is enabled)

EAP Type(s): EAP-TLS, EAP-TTLS/MSCHAPv2, EAPv0/EAP-MSCHAPv2, PEAPv1/EAP-GTC EAP-SIM, EAP-AKA, EAP-FAST

User/Device Authentication: WPA™ and WPA2™ with 802.1x or Preshared key, WEP and Web Captive Portal, MAC blacklist & whitelist

Maximum Tx Power: 18 dBm (63 mW)

Physical Security: -

Mean Time Between Failures: > 10 years

IEEE Specifications: 802.11a, 802.11b, 802.11e, 802.11g, 802.11h, 802.11i, 802.11j, 802.11n, 802.1x

802.11ac 80MHz Channel: -

802.11n Features:

  • 20 MHz and 40MHz High-Throughput (HT) Support
  • Increased maximum frame transmission by incorporating A-MPDU and A-MSDU Packet Aggregation
  • Conserve power via Dynamic MIMO power save

Advanced 802.11n to enhance rate-over-range including:

  • Low-density parity check (LDPC) encoding
  • Maximum likelihood demodulation (MLD)aximum Ratio Combining
  • (MRC) for improved receiver performance

Mounting Options: Wall

Included Accessories: Wall mount kit

FortiPresence Capable: Yes

Wireless Monitoring Capabilities

Frequencies scanned: 2.4 and 5 GHz

Background scan with client access on 2.4 and 5 GHz: -

Full-time scan as dedicated monitor: Yes

Full-time scan with client access on 5G GHz: -

Dimensions

Length x Width x Height: 6.69 x 4.37 x 1.02 inches (17.0 x 11.1 x 2.6 cm)

Weight: 0.5 lb  (0.225 kg)

Package (shipping) Weight: 1.1 lb  (0.5 kg)

Environment

Power Supply: Adapter Input: 100–240V, 50/60Hz, 0.4A Output: 12V DC, 1.25A

Power Consumption (Average): 3 W

Power Consumption (Maximum): 3.36 W

Humidity: 5–90% non condensing

Operating Temperature: 32–104˚F  (0–40˚C

Storage Temperature: -4–140˚F  (-20–60˚C)

Directives:

  • Low Voltage Directive
  • RoHS

Certifications:

WiFi Alliance Certified: No

Warranty

Limited Lifetime Warranty: Yes