FortiAP 21D Wireless Access Point

Thin Wireless LAN Access Points

FortiAP are thin access points, delivering secure, identity-driven WiFi access for your enterprise network, managed centrally by the integrated WLAN controller of any FortiGate® security appliance. With the integration of the wireless controller functionality into the market leading FortiGate appliance, Fortinet delivers a true Unified Access Layer. This enables you to easily manage wired and wireless security from a Single Pane of Glass management console and protects your network from the latest security threats.

Remote AP Deployment
FortiAP Remote WLAN access points have been purpose-built for installation in remote locations, with coverage areas of up to 300m2. Preprovisioned APs can be shipped to a remote user and connect back to the FortiGate wireless controller via a secure tunnel over any Internet connection. The AP can broadcast the same SSID at the remote location as it does at headquarters, providing a seamless roaming experience for users. The wired ports can also be bridged to an SSID, enabling devices such as VoIP phones to seamlessly connect back to the corporate network. The remote series of FortiAPs are designed to increase the security remote wireless LANs, while simplifying management and reducing helpdesk calls.

Manufacturer Part Number
FAP-21D-W
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

Hardware Type: Remote (Indoor)

Number of Radios: 1

Number of Antennas: 2 internal

Peak Antenna Gain: 2.5 dBi for 2.4 GHz

Frequency Bands (GHz)*: 2.400–2.4835

Frequency of Radio 1: 2.4 GHz b/g/n

Frequency of Radio 2: -

Throughput: Up to 300 Mbps

Tx/Rx Streams: 2x2 MIMO 2 spatial stream

Ethernet Ports: 2x FE RJ45 ports (1x WAN port, 1x LAN port)

USB Port: 1x Type A

Serial Console Port: -

Power over Ethernet (PoE):  -

WME Multimedia Extensions: Yes (4 priority queues for voice, video, data and background traffic)

Simultaneous SSIDs: 8 (7 if background scanning enabled)

EAP Type(s): EAP-TLS, EAP-TTLS/MSCHAPv2, EAPv0/EAP-MSCHAPv2, PEAPv1/EAP-GTC EAP-SIM, EAP-AKA, EAP-FAST

User/Device Authentication: WPA™ and WPA2™ with 802.1x or Preshared key, WEP and Web Captive Portal, MAC blacklist & whitelist

Maximum Tx Power: 17 dBm (50 mW) *

Physical Security: -

Mean Time Between Failures: > 10 years

IEEE Specifications: 802.11b, 802.11e, 802.11g, 802.11h, 802.11i, 802.11j, 802.11n, 802.1x

802.11n Features:

  • 20 MHz and 40MHz High-Throughput (HT) Support
  • Increased maximum frame transmission by incorporating A-MPDU and A-MSDU Packet Aggregation
  • Conserve power via Dynamic MIMO power save

Advanced 802.11n to enhance rate-over-range including:

  • Low-density parity check (LDPC) encoding
  • Maximum likelihood demodulation (MLD)aximum Ratio Combining
  • (MRC) for improved receiver performance

Mounting Options: Desktop, Wall

Included Accessories: AC power adapter and wall mount kit

FortiPresence Capable: Yes

Wireless Monitoring Capabilities

Frequencies scanned: -

Background scan with client access on 2.4 and 5 GHz: -

Full-time scan as dedicated monitor: -

Dimensions

Length x Width x Height: 2.9 x 3.2 x 0.9 inches (7.3 x 8.1 x 2.2 cm)

Weight: 0.14 lbs (65 g)

Package (shipping) Weight: 0.77 lbs (0.35 kg)

Environment

Power Supply: "USB Mini-B Powered, 5V 2A Adapter Input: 100–240V AC, 50–60 Hz"

Power Consumption (Average): 3.3 W

Power Consumption (Maximum): 5.5 W

Humidity: 10–85%, non-condensing (Operating)

Operating Temperature: -4–158°F (0–40°C)

Storage Temperature: -4–158°F (-20–70°C)

Directives:

  • Low Voltage Directive
  • RoHS

Certifications

WiFi Alliance Certified: Yes

Warranty

Limited Lifetime Warranty: Yes

* Frequency selection and power may be restricted to abide by regional regulatory compliance laws