FortiGate 500D Network Security/Firewall Appliance

The FortiGate 500-300 series delivers up to 5 Gbps of Next Generation Threat protection and 16 Gbps of Firewall throughput, ideal for a Next Generation Firewall (NGFW) at the enterprise branch or midsize business. (Certain models include the option to expand ports, storage and performance.) As a result, these midrange FortiGate models deliver 5 times the next gen performance compared to other leading NGFWs- enabling organizations to increase protection and consolidate devices.

Powered by FortiOS, these appliances provide visibility into and control over more than 3000 applications, top rated intrusion prevention and antimalware and actionable reporting. Organizations can optionally add Web Filtering, Advanced Threat Protection or Strong Authentication to extend their FortiGate next generation firewall to consolidate a Secure Web Gateway (SWG) or address the challenges posed by Advanced Persistent Threats (APTs) and Bring-Your-Own Device (BYOD) programs.

Manufacturer Part Number
FG500DBDL-USG-900-24
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces and Modules

GE RJ45 Interfaces: 8

GE SFP Slots:
 8

GE RJ45 Management Ports:
 2

USB (Client / Server):
 1 / 2

RJ45 Console Port:
 1

Local Storage:
 120 GB SSD

Included Transceivers:
 2x SFP (SX 1 GE)

System Performance and Capacity

IPv4 Firewall Throughput (1518 / 512 / 64 byte, UDP): 16 / 16 / 16 Gbps

Firewall Latency (64 byte, UDP): 3 μs

Firewall Throughput (Packet per Second): 24 Mpps

Concurrent Sessions (TCP): 6 Million

New Sessions/Second (TCP): 250,000

Firewall Policies: 10,000

IPsec VPN Throughput (512 byte): 14 Gbps

Gateway-to-Gateway IPsec VPN Tunnels: 2,000

Client-to-Gateway IPsec VPN Tunnels: 10,000

SSL-VPN Throughput: 400 Mbps

Concurrent SSL-VPN Users (Recommended Maximum): 500

IPS Throughput (HTTP / Enterprise Mix): 1 5.7 / 3.5 Gbps

SSL Inspection Throughput2: 3 Gbps

Application Control Throughput3: 4 Gbps

NGFW Throughput4: 2.5 Gbps

Threat Protection Throughput5: 2 Gbps

CAPWAP Throughput6: 10 Gbps

Virtual Domains (Default / Maximum): 10 / 10

Maximum Number of FortiAPs (Total / Tunnel): 512 / 256

Maximum Number of FortiTokens: 1,000

Maximum Number of Registered Endpoints: 2,000

High Availability Configurations: Active-Active, Active-Passive, Clustering

Dimensions and Power

Height x Width x Length (inches): 1.73 x 17 x 12.68

Height x Width x Length (mm): 44 x 432 x 322

Weight: 10.8 lbs (4.9 kg)

Form Factor: 1 RU

Power Consumption (Average / Maximum): 113 W / 202 W

Power Source: 100–240V AC, 60–50Hz

Current (Maximum): 110V/4A, 220V/2A

Heat Dissipation: 690 BTU/h

Operating Environment and Certifications

Operating Temperature: 32–104°F (0–40°C)

Storage Temperature: 31–158°F (-35–70°C)

Humidity: 20–90% non-condensing

Operating Altitude: Up to 7,400 ft (2,250 m)

Compliance: FCC Part 15 Class A, C-Tick, VCCI, CE, UL/cUL, CB

Certifications: ICSA Labs: Firewall, IPsec, IPS, Antivirus, SSL-VPN;USGv6/IPv6