Fortigate 300D Network Security/Firewall Appliance

With cyber threats and high profile data breaches continuing to make headlines, organizations large and small understand the importance of increasing security, especially security of their networks. This means moving forward with projects to upgrade from traditional to next generation firewalls, as well as the addition of antimalware to web filters.

Fortunately, Fortinet’s midrange FortiGate appliances deliver 5 times the next generation performance of alternate products to enable midsize organizations to add new, top-rated security technologies yet still consolidate security devices. Specifically, this breakthrough performance allows most organizations to combine stateful firewall with intrusion prevention and application control, plus have room to add web filtering and antimalware all on one device. As a result, you get increased security beyond the traditional stateful firewall and web filter while removing one or more web proxies from your environment. Further, rich dashboards and reporting deliver the visibility and control you expect from a next generation firewall.

Manufacturer Part Number
FG-300D-BDL-USG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface & Modules

GE RJ45 Interfaces: 6
GE SFP Slots: 4
USB (Client / Server): 1/2
RJ-45 Console Port: 1
Local Storage: 120 GB SSD
Included Transceivers: 0

System Performance & Capacity

IPv4 Firewall Throughput (1518 / 512 / 64 byte, UDP): 8 / 8 / 8 Gbps:
Firewall Latency (64 byte, UDP): 3 μs
Firewall Throughput (Packet per Second): 12 Mpps
Concurrent Sessions (TCP): 6 Mil
New Sessions/Sec (TCP): 200,000
Firewall Policies: 10,000
IPsec VPN Throughput (512 byte): 7 Gbps
Gateway-to-Gateway IPsec VPN Tunnels: 2,000
Client-to-Gateway IPsec VPN Tunnels: 10,000
SSL VPN Throughput: 350 Mbps
Concurrent SSL-VPN Users (Recommended Maximum): 500
IPS Throughput: 2.8 Gbps
Antivirus Throughput (Proxy Based / Flow Based): 1.4 / 2.5 Gbps
CAPWAP Clear-text Throughput (HTTP): 4.00 Gbps
Virtual Domains (Default / Maximum): 10 / 10
Maximum Number of FortiAPs (Total / Tunnel): 512 / 256
Maximum Number of FortiTokens: 1,000
Maximum Number of Registered Endpoints: 600
High Availability Configurations: Active-Active, Active-Passive, Clustering

Dimensions & Power

Height x Width x Length (inches): 1.73 x 17 x 12.68
Height x Width x Length (mm): 44 x 432 x 322
Weight: 10.5 lbs (4.8 kg)
Form Factor: 1 RU
Power Consumption (Average/Maximum): 106 W / 194 W
Current (Max): 110V/4A, 220V/2A
Heat Dissipation: 660 BTU/h

Operating Environment & Certifications

Operating Temperature: 32–104°F (0–40°C)
Storage Temperature: -31–158°F (-35–70°C)
Humidity: 20%–90% non-condensing
Operating Altitude: Up to 7,400 ft (2,250 m)
Compliance: FCC Part 15 Class A, C-Tick, VCCI, CE, UL/cUL, CB
Certifications: ICSA Labs: Firewall, IPsec, IPS, Antivirus, SSL VPN