V241p 23.6-inch LED Backlit Monitor(K0Q34AA)

Get plenty of room to multi-task across your documents and e-mail and leave multiple windows open side by side with the HP V241p 23.6-inch LED Backlit Monitor, an extra-large display that’s available at unbelievably low price point.

Manufacturer Part Number
K0Q34AA#ABA
EAN/UPC
0888793536414,888793536414
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications
Display size (diagonal): 23.6"
Aspect ratio: 16:9
Native resolution: 1920 x 1080
Resolutions supported :
1920 x 1080
1680 x 1050
1600 x 900
1440 x 900
1280 x 1024
1280 x 720
1024 x 768
800 x 600
720 x 400
640 x 480
Pixel pitch: 0.2715 mm
Brightness: 250 cd/m²
Contrast ratio: 3000:1 static
5000000:1 dynamic
View angle: 178° horizontal
178° vertical
Response time: 8 ms gray to gray
Product color: Black
Tilt and swivel angle: Tilt: -5 to +20°
Display features: Plug and Play
Anti-glare
User programmable
Language selection
On-screen controls
LED Backlights
Physical security: Security lock-ready (lock is sold separately)

Connectivity
Input connector: 1 VGA
1 DVI-D (with HDCP support)

Dimensions and weight
Weight: 8.49 lb (With stand); 7.83 lb (Without stand) (3.85 kg (With stand); 3.55 kg (Without stand))
Product dimensions without stand (W x D x H): 22.16 x 1.85 x 16.14 in (56.3 x 4.7 x 41 cm)
Product dimensions with stand (W x D x H): 22.18 x 8.04 x 16.24 in (56.33 x 20.41 x 41.24 cm)

Power and operating requirements
Power :
Input voltage: 100 to 240 VAC
Power consumption :
26 W (maximum)
21 W (typical)
0.5 W (standby)
Operating humidity range : 20 to 80% RH
Energy efficiency: ENERGY STAR® certified
Environmental: Mercury-free display backlights
Arsenic-free display glass

Certification and compliance
Certifications and compliances :
ISO 9241-307
CB
CE
FCC
ICES
TUV
TUV-GS
ETL
S-Mark for Argentina
NOM
EAC
UKRAINE
TCO Certified

What's included
Warranty : Protected by HP, including a 3-year standard limited warranty. Optional HP Care Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Services may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product
What's in the box :
AC power cord
VGA cable
CD (includes user guide, warranty, drivers)