Cell Ring - White

Selfies, Presentations, YouTube, Phone calls... We use our Smartphones and tablets in a variety of ways, and at a variety of angles. The Cell Ring attaches to the back of your device and gives you a secure grip no matter what you’re doing! The adhesive will not damage your device and the ring can be gently removed and re-used. The Cell Ring securely attaches anywhere on the device that suits your needs. Any angle is possible with the rotating ring and variable mounting positions.

Manufacturer Part Number
MEASG2
EAN/UPC
0871981001610,871981001610
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Style: Accessory
UPC: 87198100161 0
SKU: MEASG2
Color: White
Material: Steel
Warranty: 1-Year
Product Weight: 0.4 ozs
Product Dimensions: 1.3" x .08" x 1.6"