Ignite 480GB 2.5 SATA SSD Drive (PI480GS25SSDR)

The Patriot Ignite Solid-State Drive (SSD) is the perfect way to enhance computer performance. Ignite offers transfer speeds up to 560 MB/s read and 545 MB/s write speeds to eliminate bottlenecks. With 80K IOPs on 4K random reads, Patriot's Ignite will provide a huge speed boost to your system. A SATAIII 6Gb/s Interface that is backwards compatible with SATAII 3GB/s, this SSD provides greater performance over traditional HDDs.

At only 7mm high in a 2.5” form factor, the Ignite is perfect for any ultrabook or laptop upgrade. Patriot’s Ignite SSD comes in two sizes for every user at 480GB and 960GB. It includes intelligent advanced wear-leveling and ECC recovery at 115bits/2KB, proving its superior performance.

Compatible with Windows® XP, Windows Vista®, Windows, 7, Windows® 8, Windows® 8.1, Mac OS X, and Linux systems. Backed by Patriot’s award winning build quality and 3-year warranty; the Patriot Ignite will deliver one of the most reliable choices in SSDs.

Manufacturer Part Number
PI480GS25SSDR
EAN/UPC
0815530018797,815530018797
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Phison S10 Series SSD Processor paired with qualified MLC NAND flash for best performance value and reliability
  • DRAM Cache: 480GB = 512MB | 960GB = 1024MB
  • SATA3 6Gbps/SATA2 3Gbps
  • TRIM support (O/S dependent)
  • End-to-end data path protection (ETEP)
  • Advanced wear-leveling
  • Advanced Garbage Collection
  • Smart ECC
  • Smart Refresh