Innodisk M.2 (S80) 3MG2-P is designed as the standard M.2 form factor with SATA interface, and supports SATA III standard (6.0Gb/s) with excellent performance. The form factor refers to the M.2(NGFF) specification which established by JEDEC. Regarding of mechanical interference, Innodisk M.2 (S80) 3MG2-P absolutely replaces the traditional hard disk and makes personal computer, in any field, smaller and easier.
Innodisk M.2 (S80) 3MG2-P effectively reduces the booting time of operation system and the power consumption is less than hard disk drive (HDD), and complies with ATA protocol, no additional drives are required, and can be configured as a boot device or data storage device
Note:
Model Name : M.2 (S80) 3MG2-P
Interface : SATA III 6.0 Gb/s
Type : Standard
Flash Type : MLC
Capacity : 128GB~512GB
Max. Channels : 4
Sequential R/W (MB/sec, max.) : 410 / 430
Max. Power Consumption :2.83 W (3.3V x 0.86 A )
Thermal Sensor : Y
External DRAM Buffer : Y
H/W Write Protect : N
ATA Security : Y
S.M.A.R.T. : Y
Dimension (WxLxH/mm) : 22.0 x 80.0 x 3.5
Vibration : 20G@7~2000Hz
Shock : 1500G@0.5ms
MTBF : >3 million hours
Storage Temperature : -55°C ~ +95°C
Operation Temperature : Standard Grade: 0°C ~ +70°C;
Industrial Grade: -40°C ~ +85°C