M.2 (S80) 3MG2-P Solid State Drive

Innodisk M.2 (S80) 3MG2-P is designed as the standard M.2 form factor with SATA interface, and supports SATA III standard (6.0Gb/s) with excellent performance. The form factor refers to the M.2(NGFF) specification which established by JEDEC. Regarding of mechanical interference, Innodisk M.2 (S80) 3MG2-P absolutely replaces the traditional hard disk and makes personal computer, in any field, smaller and easier.

Innodisk M.2 (S80) 3MG2-P effectively reduces the booting time of operation system and the power consumption is less than hard disk drive (HDD), and complies with ATA protocol, no additional drives are required, and can be configured as a boot device or data storage device

Manufacturer Part Number
DEM28-C12D81RWAQC
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Name : M.2 (S80) 3MG2-P

Interface : SATA III 6.0 Gb/s

Type : Standard

Flash Type : MLC

Capacity : 128GB~512GB

Max. Channels : 4

Sequential R/W (MB/sec, max.) : 410 / 430

Max. Power Consumption :2.83 W (3.3V x 0.86 A )

Thermal Sensor : Y

External DRAM Buffer : Y

H/W Write Protect : N

ATA Security : Y

S.M.A.R.T. : Y

Dimension (WxLxH/mm) : 22.0 x 80.0 x 3.5

Vibration : 20G@7~2000Hz

Shock : 1500G@0.5ms

MTBF : >3 million hours

Storage Temperature : -55°C ~ +95°C

Operation Temperature : Standard Grade: 0°C ~ +70°C;
Industrial Grade: -40°C ~ +85°C