MicroTiles Display Wall System

Christie MicroTiles™ provide the capability to capture your audience’s attention – your way, just as you envisioned it, without having to worry if there is a technology out there worthy of displaying your content. Uniting spectacular colours, superior image quality and modular flexibility like no other visual solution can; MicroTiles are designed to meet your needs.

Taking display technology to a new level, Christie MicroTiles are built on proven DLP® technology and specifically designed for maximum image quality in demanding indoor, high ambient light environments. Christie MicroTiles are ideal for a wide range of demanding applications, including architectural elements, out-of-home advertising, command and control video walls, and event production.

Leveraging the strengths of both DLP projection and Light Emitting Diode (LED) technology, Christie MicroTiles offer substantially brighter images and a much wider colour palette than conventional flat panel LCD and plasma displays. With no practical limit to the number of tiles in a display, Christie MicroTiles produce a virtually seamless canvas with an unlimited number of super-fine pixels.

Manufacturer Part Number
123-003104-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model numbers:

  • Display unit: D100
  • Screen: S300 or S310
  • External Control Unit (ECU): E100

Display unit dimensions:
  • height: 306mm (12.05")
  • width: 408mm (16.06")
  • depth: 260mm (10.24")
  • weight: 9.2kg (20.3lbs) (including screen) 

 Display specifications:
  • screen size (diagonal): 510mm (20")
  • native resolution per tile: 720 x 540
  • pixel pitch: 0.567 x 0.567mm
  • LED lifespan (50% brightness): 65,000 hours
  • peak white colour temperature: 6500K
  • colour temperature: 3200-9600K
  • adjustable gamma: Yes
  • colour space (CIE 1931): 115%
  • optical system: DLP® 0.55" SVGA

Screen specifications:
S300:
Maximum Calibrated Brightness: 600nits (cd/m2)
Screen Gap (typical): 1.3mm at 25°C (77°F)
Operating Temperature: 5°C (41°F) minimum
40°C (104°F) maximum
Operating Relative Humidity: 35–80% non-condensing
Shipping (boxed) Temperature: -20°C (-4°F) minimum
50°C (122°F) maximum

S310:
Maximum Calibrated Brightness: 600nits (cd/m2)
Screen Gap (typical): 0.7mm at 25°C (77°F)
Operating Temperature: 5°C (41°F) minimum
35°C (95°F) maximum
Operating Relative Humidity: 35–80% non-condensing
Shipping (boxed) Temperature: -20°C (-4°F) minimum
50°C (122°F) maximum

Processing and control:
  • input signal compatibility: Single-link DVI-D (HDCP)
  • processor bit rate: 165M pixels per second
  • data link bit rate: 5Gbps
  • colour processing: 13 bits
  • refresh rate: 47-63Hz frame-locked
  • control interface: Ethernet with SNMP support, Serial

Power:
  • power supply: AC 110V/220V, 50Hz/60Hz
  • power consumption per tile: 70W typical, 16W in standby
  • power consumption per ECU:  8.5W typical
  • heat load per tile: 239 BTUs/hr typical

Operating specifications:
  • clearance for ventilation (rear): 50mm (2") minimum
  • vibration/motion limit: 0.5G
  • noise level per tile at full brightness: 35dB at 25°C (77°F) ambient
  • run time: 24/7

Accessories:
  • mounting brackets for each tile above 5 high
  • base feet for levelling the bottom row

Regulatory approvals:
  • Directives (EC) 2002/95/EC (RoHS) • 2002/96/EC (WEEE) • Regulation (EC) No. 1907/2006 (REACH)
  • CAN/CSA C22.2 No. 60950-1-03 2nd Edition • UL 60950-1, 2nd Edition • IEC 60950-1:2001, 2nd Edition
  • FCC, Part 15, Subpart B, Class A • EN55022/CISPR22 Class A • EN55024 / CISPR24 • CE (EU)
  • GoST-R (Russia) • KC/KCC (Korea) • PSE (Japan) • C-Tick (Australia & New Zealand) • Singapore • Dubai

Limited warranty:
  • 3 years parts and labour
  • contact an authorised Christie representative for full details of our limited warranty