imagePROGRAF iPF770

The Canon imagePROGRAF iPF770 36-inch large format printer is an affordable model for entry-level users. The iPF770 is the printer for your poster and signage needs, the optimal color profile and latest magenta ink will create the vivid and impactful image you need. Canon understands speed is important, that is why the iPF770 printer is capable of producing an A1 (23.39” x33.11”) print in 25 seconds using Economy Mode! The included Sub-ink tank system allows you to use all of the ink in the tank before replacing it, as while as replacing an empty ink tanks on-the-fly without stopping a job mid-print and sacrifice print quality.

From a software perspective, the iPF770 printer comes loaded with user-friendly software solutions ready to meet your printing needs. Direct Print & Share, Canon’s cloud portal solution, is available as a download and allows for files to be uploaded, downloaded, shared and printed from almost anywhere in the world! Also downloadable is a mobile printing app, imagePROGRAF Print Utility, which allows for PDFs to be printed through use of an Apple® iPad®. The Accounting Manager software allows you to track job costs, while the Print Plug-in for Microsoft Office enables for documents created with Word, Excel or PowerPoint to be easily printed in large format. Creating custom signage has never been easier with Canon's included PosterArtist Lite poster creation software, this easy-to-use software will have you creating professional large format prints quickly in just four easy to follow steps. To improve versatility, the iPF770 printer has a Media Configuration Tool that will give you optimal usage of your Canon-branded media when creating your desired output.

Manufacturer Part Number
9856B002AA
EAN/UPC
0013803247091,013803247091
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Main Unit Specs
Printer Type: 5-Color 36-inch Printer
Number of Nozzles: Total: 15,360
MBK: 5,120 nozzles
C, M, Y, BK: 2,560 nozzles each
Nozzle Pitch: 1,200 dpi
Non-firing nozzle detection and compensation
Print Resolution (Up to): 2,400 x 1,200 dpi (Max)
OS Compatibility: Windows® (XP 32bit/Vista/7/8)
Macintosh® (OSX 10.6.8-10.9X)
Standard Interfaces: USB 2.0 High-Speed
10/100/1000 Base-T/TX
Ink Droplet Size: 4 picoliter
Ink Capacity: 130ml per color2
Ink Droplet Size: Dye/Pigment Reactive Ink
Color Set: Dye: Cyan, Magenta, Yellow, Black
Pigment: Matte Black
Buffer Ram: 256MB
Media Width: Cut Sheet: 8"- 36" (203.2mm - 914mm)
Roll Feed: 10" - 36" (254mm - 914mm)
Media Thickness: 0.07-0.8mm (2.8-31.4mil)
Maximum Roll Print Length: Roll Feed: 59' (18 meters) 3
Cut Sheet: 63" (1.6 meters)
Maximum Media Roll Diameter: 5.9" (150mm)
Borderless Printing Width: 10", B4, A3, 14", A2, 17", B2 (20.28"/515 mm), A1 (23.38"/594mm), 24", A0 (33.11"/841mm), B1 (728 mm), 36" (914 mm)
Paper Feed Method: Roll Feed: One Roll, Top-loading, Front output
Cut Sheet: One sheet, Top loading, Front output
Languages: Language: GARO (Canon Proprietary)
Noise Level Approx: Operation: 48 dB (A)
Standby: 35 dB (A) or less
Acoustic Power: Approx. 6.5 Bels
Physical Dimensions: 42" (H) x 51" (W) x 34" (D) (When basket is open)
42" (H) x 51" (W) x 28" (D) (When basket is closed)
Box Dimensions/Weight : 30" (H) x 56" (W) x 43" (D)
Approximately 238lb.
Weight: Approximately 139lb. with stand
Power Source: AC-100-240V (50-60Hz)
Power Consumption: Maximum: 140W or less
Standby 5W or less
Power Off: .5W or less (Compliant with Executive Order)
Operating Environment: Temperature: 59°-86° F (15°-30° C)
Relative Humidity: 10-80% (No Condensation)
User-replaceable items: Print Head: PF-04
Maintenance Cartridge: MC-10
Ink Tanks: PFI-107 (130ml: C, M, Y, BK, MBK)
Software Included: Canon Printer Driver, Printer Driver Extra Kit (Free Layout, Color imageRUNNER Enlargement Copy, Advanced Preview), Direct Print & Share, imagePROGRAF Print Utility^, PosterArtist Lite (PC Only), Print Plug-in for Microsoft® Word/Excel/PowerPoint (PC only), Status Monitor, Media Configuration Tool, Optimized Module for AutoCAD