Viper 4 Series DDR4 16GB (4 x 4GB) 3000MHz Low Latency Quad Kit

Patriot Memory’s Viper 4 Series memory modules are designed with true performance in mind. Built for the latest Intel® X99 platform, the Viper 4 series provides the best performance and stability for the most demanding computer environments.

The Viper 4 series utilizes a custom designed high performance heat shield for superior heat dissipation to ensure rock solid performance even when using the most taxing applications. Built from the highest quality Build of Materials, Patriot Memory’s Viper 4 Series memory modules are hand tested and validated for system compatibility.

Available in quad channel kits, 16GB and 32GB kits, Patriot Memory’s Viper 4 Series will be offered at speeds from 2400MHz up to 3000MHz and XMP 2.0 ready. Hand tested for quality assurance the Viper 4 series is backed by a lifetime warranty.

Manufacturer Part Number
PV416G300C6QK
EAN/UPC
0815530019145,815530019145
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: 277 g
Dimensions: 2.28 x 12.24 x 17.78 cm
Capacity: 16GB
Memory Speed: 3000MHz
DRAM Memory Technology: DDR4
DRAM Memory Timings: 16-16-16-36
Color: Black/Red
Memory Type: Non-ECC Unbuffered
Voltage: 1.2V
Memory Configuration: Quad Channel Kit
Warranty: Limited Lifetime
Certifications: RoHS
Country of Origin: Taiwan
Unit Dimension Width: 13.3cm
Unit Dimension Height: 4.26cm
Unit Dimension Length: 0.71cm
Unit Weight: 208gm