Extreme Performance Supersonic Rage 2 USB Flash Drive (PEF256GSR2USB)

The Patriot Supersonic Rage 2 is the perfect solution for those looking for both an ultra-portable form factor and the high performance transfer speeds of USB 3.0. Designed with a rubberized housing, the Supersonic Rage 2 provides the best protection from wear and tear.


With read and write speeds of up to 400MB/s (Read) and 300MB/s (Write), the Patriot Supersonic Rage 2 features high quality MLC NAND and state of the art IC controller for excellent performance when working with large file transfers. Utilizing USB 3.0 technology enables the Patriot Supersonic Rage 2 USB 3.0 to outperform USB 2.0 flash drives by up to 10x - a large 2GB file can transfer in mere seconds.


Available in capacities of 128GB and 256GB, the Supersonic Rage 2 offers plug and play compatibility with Windows® 8, Windows® 8.1 Windows® 7, Windows Vista®, Windows XP®, Windows 2000®, Windows® ME, Linux 2.4 and later, Mac® OS9, X and later. Backed by Patriot’s award winning customer support, the Supersonic Rage 2 carries a 5-year warranty.

Manufacturer Part Number
PEF256GSR2USB
EAN/UPC
0815530019183,815530019183
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name: Supersonic Rage 2

Patriot Part: PEF128GSR2USB (128GB), PEF256GSR2USB (256GB)

Description: Extreme Performance Supersonic Rage 2 USB Flash Drive

Certifications / Safety: CE / FCC / RoHS

Product Warranty: 5 Year Warranty

Unit Dimensions: 0.39” (D) x 2.08” (W) x 0.83” (H), 0.99 cm (D) x 5.3 cm (W) x 2.1 cm (H)

Unit UPC: 0815530019176 (128GB), 0815530019183 (256GB)

Packaging Dimensions: 0.63” (D) x 3.92” (W) x 5.14” (H), 1.61 cm (D) x 9.96 cm (W) x 13.5 cm (H)

Packaging Type: Blister Pack

Net Weight: 9 gm / .01 lb

Gross Weight: 18 gm / .03 lb

Units per Inner Carton: 40

Units per Master Carton 400