720P HD & Pan: 360° continuously & Tilt range: Auto Flip 0°-90°& 100ft IR Night Vision & QR-Code Scan & ONVIF & P2P
Combining the flexibility of a network IP camera and a Pan-Tilt-Zoom camera, the PT IP camera provides unmatched situational awareness at crystal clear 720p resolution. Survey a wide area of your surroundings and feel the safety and control that comes with this pan-tilt camera. This pan-tilt camera also features a 360° horizontal rotation for a complete view of the area as well as a 90° vertical tilt for a full overview of what's directly in front of the camera. With cruise and preset patterns, taking advantage of the camera's versatility is easy and convenient.
Remote viewing this IP camera is easy as our other IP cameras, just download Zsight, lunch App and scan Qr-code and you are on the go.
You can easily add as many ip cameras as you want in the future to monitor multiple places. With our advanced Zviewer PC software, you can manage all these cameras together. You can view up to 8 cameras simultaneously in one screen.
Note:
Camera
Image sensor: 720P Color Sensor
Min. illumination: 0.1Lux (IR LED On) / F 1.2
Shutter speed: Auto
White balance: Auto
Backlight balance: Auto
Image setting: Brightness, contrast, saturation
WDR: Not supported
Day & night: Electronic (IR-CUT filter with auto switch)
IR distance: Up to 100ft
Lens
Lens: 8mm
Angle of view: 30 degree
Image and compression standard
Video compression: H.264
Bit rate: 16Kbps~2Mbps
Mutiple stream: Yes
Image resolution: 720P (1280*720), VGA (640*480), QVGA (320*240)
Frame rate: 25fps
Alarm
Alarm trigger: Intelligent motion detection
Alarm action: E-mail alarm, video record, snapshot
Network
Network protocols: TCP/IP, UDP, DNS/ DDNS, SMTP, UPNP, DHCP, HTTP, etc.
ONVIF: ONVIF Ver.2.0
Wireless: Not supported
Supported OS: Microsoft XP/ Vista/ Win7/ Win8, Internet Explorer 7.0/ 8.0/ 9.0/ 10.0
Supported mobile phone OS: Android 2.3 up, iOS 6.0 up
Security: User authentication, software encryption
Interface
Audio input: Not supported
Restart key: Yes
Communication interface: RJ45 10/ 100M self-adaptive
On-board storage: Not supported
General
Language: 11 languages
Operating temperature: −10°C to 50 °C, Indoor Only
Color / Material: Silver / Aluminum
Power supply: DC 12V/3A
Power consumption: 10W~15W
Dimensions: 200*130*254mm (7.8"x5.1"x10.0")
Weight: 1.0kg(2.2Ibs)