8CH H.264 960H P2P DVR Security System w/ 8 700TVL IR Cameras

8CH 960H H.264 DVR with HDMI Port Output & 8 700TVL Outdoor IR Security Cameras

This 8 channel 960H security system has been equipped with completely new features. Innovative QR-Code scan connectivity allows you to quickly and easily connect to your smartphone, tablet, or PC. Coupled with 700TVL high-resolution cameras, this system produces the clearer analog surveillance image with more accurate color, all while maintaining image integrity.

Manufacturer Part Number
ZM-B8Y8
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video and Audio Input
Analog Video: 8-CH BNC

Video and Audio Output
HDMI : 1-CH, 1920×1080@60Hz
VGA: 1-CH, 1920×1080@60Hz, 1280×1024@60Hz, 1024×768@60Hz, 1280×720@Hz, 1366×768@60Hz

Video and Audio Codec
Video Compression: H.264
Frame Rate: 960H: 12 fps (NTSC) / 12 fps (PAL)
D1: 20 fps (NTSC) / 20 fps (PAL)
HD1: 20 fps (NTSC) / 20 fps (PAL)
CIF: 30 fps (NTSC) / 25 fps (PAL)
Multiple Stream: Yes
Video Resolution: 960H, D1, HD1, CIF

System
Application support: IE Viewer / Live Monitoring / Parameter Setting / Recording / Playback/ Mobile

Recording Management
Sync Playback: 4-CH
Playback Function: Fast forward / Rewind / Slow play / Digital Zoom
Record Mode: Normal Record / Intelligent Record / Motion Detection
Backup: USB Devices

Hard Disk Driver
Interface Type: 1 SATA (3.5")
Capacity: Up to 4TB

Network
Network Interface: 1 RJ45 10 / 100M
Protocol Support: TCP/IP, UDP, DNS / DDNS, SMTP, UPNP, DHCP, HTTP, P2P, etc..
Smart device: iOS 6 up, Android 2.3 up

Video Detection
Motion Detection: Yes

Auxiliary Interface
Reset Button: Yes
USB Interface: 3 USB 2.0 ( 2 rear: the upper one for mouse only, and can't be used with the front one at the same time)
Serial Interface: RS-485 (PTZ Control)

General
Power Supply: DC12V, 2A
Power Consumption: <12W (Without hard disks)
Operating Temperature: 32°F~122°F / 0 °C to 50 °C
Dimensions: 11.4in (W) × 9.1in (D) × 1.7in (H) / 290mm (W) × 230mm (D) × 42mm (H)
Weight: 2.38 lbs
Language: 11 languages

ZMD-CBH-BUS23NM

Image Sensor : 1/4" Color CMOS
TV System: NTSC / PAL
Effective Pixels: PAL: 967H×494V NTSC:960H×582V
Horizontal Resolution: 700 TV-Lines
Lens: 3.6mm
Number of IR LEDs: 24 PCS
Infrared Illumination (Night Vision): up to 65ft-80ft (20~25m)
Minimum Illumination: 0.1Lux (IR LED On)
S/N Ratio: ≥ 48dB
Video Output: 1.0Vp-p, 75ohms (BNC)
Auto White Balance: On
Weatherproof: Yes
Operating Temperature: 14°F~122°F / -10°C ~50°C
Power: 12V DC
Power Consumption : Max. 5W
Dimensions (W × D × H): 124×70×70mm (4.9" × 2.8" × 2.8")
Gross Weight: 0.44 lbs
Color: Light Grey
Material: Aluminum Alloy