
8CH 960H H.264 DVR 1TB Hard Drive with HDMI Port Output & 4 700TVL Outdoor IR Security Cameras
This 8 channel 960H security system has been equipped with completely new features. Innovative QR-Code scan connectivity allows you to quickly and easily connect to your smartphone, tablet, or PC. Coupled with 700TVL high-resolution cameras, this system produces the clearer analog surveillance image with more accurate color, all while maintaining image integrity.
Note:
Video and Audio Input
Analog Video: 8-CH BNC
Video and Audio Output
HDMI : 1-CH, 1920×1080@60Hz
VGA: 1-CH, 1920×1080@60Hz, 1280×1024@60Hz, 1024×768@60Hz, 1280×720@Hz, 1366×768@60Hz
Video and Audio Codec
Video Compression: H.264
Frame Rate: 960H: 12 fps (NTSC) / 12 fps (PAL)
D1: 20 fps (NTSC) / 20 fps (PAL)
HD1: 20 fps (NTSC) / 20 fps (PAL)
CIF: 30 fps (NTSC) / 25 fps (PAL)
Multiple Stream: Yes
Video Resolution: 960H, D1, HD1, CIF
System
Application support: IE Viewer / Live Monitoring / Parameter Setting / Recording / Playback/ Mobile
Recording Management
Sync Playback: 4-CH
Playback Function: Fast forward / Rewind / Slow play / Digital Zoom
Record Mode: Normal Record / Intelligent Record / Motion Detection
Backup: USB Devices
Hard Disk Driver
Interface Type: 1 SATA (3.5")
Capacity: Up to 4TB
Network
Network Interface: 1 RJ45 10 / 100M
Protocol Support: TCP/IP, UDP, DNS / DDNS, SMTP, UPNP, DHCP, HTTP, P2P, etc..
Smart device: iOS 6 up, Android 2.3 up
Video Detection
Motion Detection: Yes
Auxiliary Interface
Reset Button: Yes
USB Interface: 3 USB 2.0 ( 2 rear: the upper one for mouse only, and can't be used with the front one at the same time)
Serial Interface: RS-485 (PTZ Control)
General
Power Supply: DC12V, 2A
Power Consumption: <12W (Without hard disks)
Operating Temperature: 32°F~122°F / 0 °C to 50 °C
Dimensions: 11.4in (W) × 9.1in (D) × 1.7in (H) / 290mm (W) × 230mm (D) × 42mm (H)
Weight: 2.38 lbs
Language: 11 languages
ZMD-CBH-BUS23NM
Image Sensor : 1/4" Color CMOS
TV System: NTSC / PAL
Effective Pixels: PAL: 967H×494V NTSC:960H×582V
Horizontal Resolution: 700 TV-Lines
Lens: 3.6mm
Number of IR LEDs: 24 PCS
Infrared Illumination (Night Vision): up to 65ft-80ft (20~25m)
Minimum Illumination: 0.1Lux (IR LED On)
S/N Ratio: ≥ 48dB
Video Output: 1.0Vp-p, 75ohms (BNC)
Auto White Balance: On
Weatherproof: Yes
Operating Temperature: 14°F~122°F / -10°C ~50°C
Power: 12V DC
Power Consumption : Max. 5W
Dimensions (W × D × H): 124×70×70mm (4.9" × 2.8" × 2.8")
Gross Weight: 0.44 lbs
Color: Light Grey
Material: Aluminum Alloy