
4CH 960H Real-Time H.264 DVR with 1TB HDD & 4 700TVL Outdoor IR Security Cameras
This 4 channel 960H security system has been equipped with completely new features. Innovative QR-Code scan connectivity allows you to quickly and easily connect to your smartphone, tablet, or PC. Coupled with 700TVL high-resolution cameras, this system produces the clearest analog surveillance image possible for exceptional viewing on widescreen monitors or TV screens, all while maintaining image integrity.
Note:
Video and Audio Input
Analog Video: 4-CH BNC
Video and Audio Output
VGA: 1-CH, 1920×1080@60Hz, 1280×1024@60Hz, 1024×768@60Hz
Video and Audio Codec
Video Compression: H.264
Frame Rate: NTSC:30fps, PAL:25fps
Multiple Stream: Yes
Video Resolution: 960H, D1, HD1, CIF
System
Application support: IE Viewer / Live Monitoring / Parameter Setting / Recording / Playback / Mobile
Recording Management
Sync Playback: 4-CH
Playback Function: Fast Forward / Rewind /Slow Play / Digital Zoom
Record Mode: Normal Recording / Intelligent Recording / Motion Dectected Recording
Backup: USB Devices
Hard Disk Driver
Interface type: 1 SATA (3.5")
Capacity: Up to 4TB
Network
Network interface: 1 RJ45 10/100M
Protocol Support: TCP/IP, UDP, DNS / DDNS, SMTP, UPNP, DHCP, HTTP, P2P, etc.
Smart device : iOS 6 up, Android 2.3 up
Video Detection
Motion Detection: Yes
Auxiliary Interface
Reset Button: Yes
USB Interface: 2 USB 2.0
Serial Interface: RS-485 (PTZ Control)
General
Power Supply: DC12V, 2A
Power Consumption: <12W (Without hard disks)
Operating Temperature: 32°F~122°F / 0 °C to 50 °C
Dimensions: 11.4in (W) × 9.1in (D) × 1.7in (H) / 290mm (W) × 230mm (D) × 42mm (H)
Weight: 2.35lbs
Language: 11 languages
ZMD-CBH-BUS23NM
Image Sensor : 1/4" Color CMOS
TV System: NTSC / PAL
Effective Pixels: PAL: 967H×494V NTSC:960H×582V
Horizontal Resolution: 700 TV-Lines
Lens: 3.6mm
Number of IR LEDs: 24 PCS
Infrared Illumination (Night Vision): up to 65ft-80ft (20~25m)
Minimum Illumination: 0.1Lux (IR LED On)
S/N Ratio: ≥ 48dB
Video Output: 1.0Vp-p, 75ohms (BNC)
Auto White Balance: On
Weatherproof: Yes
Operating Temperature: 14°F~122°F / -10°C ~50°C
Power: 12V DC
Power Consumption : Max. 5W
Dimensions (W × D × H): 124×70×70mm (4.9" × 2.8" × 2.8")
Gross Weight: 0.44 lbs
Color: Light Grey