720P HD Mini Wifi Network IP Camera W/Audio

Zmodo Wi-fi Wireless Video Audio Monitoring Camera

Our new generation of wi-fi connected network cameras bring more than just a single step forward, they eliminate internet connection issues and camera configuration hassles. Enjoy clear 720P HD video, real time two-way audio, recording to a microSD card, simple WPS wi-fi configuration, and a wide-angle 2.1mm lens. It’s everything you need to monitor and protect the places, people, pets, and things you care about, no matter where you are.

Manufacturer Part Number
ZM-SH721
EAN/UPC
0846655019123,846655019123
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image sensor: 720P color sensor
Min. illumination: 0.1Lux (IR LED On) / F 1.2
Shutter speed: Auto
White balance: Auto
Backlight balance: Auto
Image setting: Brightness, contrast, saturation
Day & night: Electronic (IR-CUT filter with auto switch)
IR distance: Up to 10m

Lens
Lens: 2.1mm
Angle of view (diagonal): 105 degree

Compression Standard
Video compression: H.264
Image resolution: 720P (1280*720), VGA (640*480), QVGA (320*240)
Frame rate: 25fps
Bit rate: 16Kbps~2Mbps
Multiple stream: Yes

Alarm
Alarm trigger: Intelligent motion detection
Alarm action: E-mail notification, video record, snapshot

Network
P2P: Support
ONVIF: ONVIF Ver.2.0
Wireless: WIFI, 802.11 b/ g/ n
WPS: Yes
Network protocols: TCP/IP, UDP, DNS/ DDNS, SMTP, UPNP, DHCP, HTTP, etc.
Supported OS: Microsoft XP / Win7/ Win8, Internet Explorer 7.0/ 8.0 /9.0 / 10.0
Supported mobile phone OS: Android 2.3 up, iOS 6.0 up
Security: User authentication, software encryption

Interface
Audio input: 1-ch internal MIC
Speaker: 8Ω / 0.5W
Communication interface: Micro 5Pin USB
On-board storage: Built-in TF slot, Up to 64GB

General
Color / Material: Ivory / Plastic
Operating temperature: -10 - 50°C, designed for indoor use
Power supply: DC 5V / 2A Micro USB
Power consumption: 2W~3W
Dimensions: 76mm x 56mm x110mm (3.0" x 2.2" x 4.3")
Weight: 132g (0.29lbs)