
Zmodo Wi-fi Wireless Video Audio Monitoring Camera
Our new generation of wi-fi connected network cameras bring more than just a single step forward. Based on P2P technology, they eliminate internet connection issues and camera configuration hassles. Enjoy clear 720P HD video, real time two-way audio, recording to a microSD card, simple WPS wi-fi configuration, and a wide-angle 2.1mm lens. It’s everything you need to monitor and protect the places, people, pets, and things you care about, no matter where you are.
Note:
Camera
Image sensor: 720P color sensor
Min. illumination: 0.1Lux (IR LED On) / F 1.2
Shutter speed: Auto
White balance: Auto
Backlight balance: Auto
Image setting: Brightness, contrast, saturation
Day & night: Electronic (IR-CUT filter with auto switch)
IR distance: Up to 10m
Lens
Lens: 2.1mm
Angle of view (diagonal): 105 degree
Compression Standard
Video compression: H.264
Image resolution: 720P (1280*720), VGA (640*480), QVGA (320*240)
Frame rate: 25fps
Bit rate: 16Kbps~2Mbps
Multiple stream: Yes
Alarm
Alarm trigger: Intelligent motion detection
Alarm action: E-mail notification, video record, snapshot
Network
P2P: Support
ONVIF: ONVIF Ver.2.0
Wireless: WIFI, 802.11 b/ g/ n
WPS: Yes
Network protocols: TCP/IP, UDP, DNS/ DDNS, SMTP, UPNP, DHCP, HTTP, etc.
Supported OS: Microsoft XP / Win7/ Win8, Internet Explorer 7.0/ 8.0 /9.0 / 10.0
Supported mobile phone OS: Android 2.3 up, iOS 6.0 up
Security: User authentication, software encryption
Interface
Audio input: 1-ch internal MIC
Speaker: 8Ω / 0.5W
Communication interface: Micro 5Pin USB
On-board storage: Built-in TF slot, Up to 64GB
General
Color / Material: Ivory / Plastic
Operating temperature: -10 - 50°C, designed for indoor use
Power supply: DC 5V / 2A Micro USB
Power consumption: 2W~3W
Dimensions: 76mm x 56mm x110mm (3.0" x 2.2" x 4.3")
Weight: 132g (0.29lbs)