40” 5.1 Sound Bar System

Ultimate Home Theater Experience.

Enjoy the ultimate home theater experience with VIZIO’s 40” 5.1 Sound Bar System. This sound bar is sophistically designed, featuring a premium all-metal construction and delivering incredible audio for any 47”+ Class TV. With HDMI support and Bluetooth with aptX®, the system delivers the best possible audio quality.

5.1 Surround Sound.

The Sound Bar System features powerful speakers paired with a wireless subwoofer, delivering booming sound with crystal-clear audio quality. This combo brings an enticing home theater experience to the comforts of your home.

Expansive Audio.

Upgrade to premium audio with VIZIO’s 40” 5.1 Sound Bar System. Best in class audio performance delivers up to 102 dB of room filling, crystal clear sound with less than 1% total harmonic distortion.

HDMI Connection.

The added HDMI port and cable brings access to the best possible audio connection for your connected devices.

Manufacturer Part Number
SB4051-C0
EAN/UPC
0845226012488,845226012488
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs:

  • Sound Bar Size: 40”
  • Sound Bar Speakers: L & R & C: 2.75”
  • Subwoofer Speaker: 6” Subwoofer
  • Sound Pressure Level: 102 dB
  • Sound Bar Frequency: L&R: 90 Hz – 20 kHz, Center: 160 Hz – 20 kHz
  • Subwoofer Frequency: 50 Hz – 20 kHz
  • Sound Enhancement Technology: Dolby Digital®, DTS Circle Surround™, DTS Studio Sound™, DTS TruVolume™, DTS Digital Surround™
  • Wireless Range (Subwoofer): Wireless Subwoofer range approximately 60 feet – line of sight from Sound Bar
  • Bluetooth: Yes with aptX®
  • Sound Bar Buttons: Power, Input, Bluetooth, Volume Up, Volume Down
  • Remote: Remote with LCD Display
  • Installation: Table top and wall-mountable
  • Package Contents: Sound Bar, Wireless Subwoofer, Rear Satellite Speakers, Remote, RCA to 3.5mm Stereo Audio Cable, Digital Coaxial Cable (RCA), Digital Optical Cable (Toslink), HDMI Cable, Wall Mounts, Quick Start Guide

Connections:

  • Analog Audio Input: 1x Stereo RCA
  • Analog Audio Input: 1x 3.5mm stereo mini jack
  • Digital Audio Input: 1x RCA (Coaxial)
  • Digital Audio Input: 1x Optical (Toslink)
  • USB Input: 1x USB (for .WAV Audio Playback)
  • HDMI Input: 1x HDMI, 1x HDMI (ARC)

Dimensions and Weight:

  • Product Dimensions: 40”W x 3”H x 3”D
  • Product with Stand Weight: 7.45 lbs.
  • Subwoofer Dimensions: 9.65”W x 10”H x 9.65”D
  • Subwoofer Weight: 12.48 lbs.
  • Product Packaging Dimensions: 42.72”W x 16.34”H x 12.01”D
  • Product Packaging Weight: 5.20 lbs.

VIZIO Warranty:

  • Warranty: One Year Parts & Labor. Free Lifetime Technical Support.