38” 5.1 Sound Bar System

Immersive Home Theater Experience.

Surround yourself with amazing sound with VIZIO’s all-new 38” 5.1 Sound Bar System, a great fit for 42”+ Class TVs. The addition of the rear satellite speakers and wireless subwoofer creates a true 5.1 surround sound experience, immersing you in the middle of the action. Built-in Bluetooth® allows you to wirelessly stream audio from your mobile devices.

5.1 Surround Sound.

The Sound Bar System features powerful speakers paired with a wireless subwoofer, delivering booming sound with crystal-clear audio quality. This combo brings an enticing home theater experience to the comforts of your home.

Wireless Subwoofer.

Rich, powerful bass transforms movies, music, and TV into an explosive experience. Wireless means your home stays free of clutter while you get great sound. This subwoofer can be placed anywhere in the room.

Expansive Audio.

Upgrade to premium audio with VIZIO’s 38" 5.1 Sound Bar System. Best in class audio performance delivers up to 100 dB of room filling, crystal clear sound with less than 1% total harmonic distortion.

Bluetooth Streaming.

Built-in Bluetooth allows you to wirelessly stream audio from your mobile devices. Lose the wires and listen to your music with a tap of a finger from anywhere in the room.

Suited for Your Style and Space.

VIZIO Sound Bars are designed to blend in with a wide variety of placement options. They fit with any space and are sized to match your TV. Explore all the convenient and appealing places you can put your VIZIO Sound Bar.

Manufacturer Part Number
SB3851-C0
EAN/UPC
0845226012471,845226012471
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs:

  • Sound Bar Size38”
  • Sound Bar SpeakersL & R & C: 2.75”
  • Subwoofer Speaker5.25”
  • Sound Pressure Level100 dB
  • Sound Bar Frequency60 Hz – 19 kHz
  • Subwoofer Frequency60 Hz – 90 Hz
  • Sound Enhancement TechnologyDolby Digital®, DTS Circle Surround™, DTS Studio Sound™, DTS TruVolume™
  • Wireless Range (Subwoofer)Wireless Subwoofer range approximately 60 feet – line of sight from Sound Bar
  • BluetoothYes
  • Sound Bar ButtonsPower, Input, Bluetooth, Volume Up, Volume Down
  • RemoteRemote with LCD Display
  • InstallationTable top and wall-mountable
  • Package ContentsSound Bar, Wireless Subwoofer, LCD Display Remote, RCA to 3.5mm Stereo Audio Cable, Digital Coaxial Cable (RCA), Digital Optical Cable (Toslink), Wall Mounts, Quick Start Guide

Connections:

  • Analog Audio Input1x Stereo RCA
  • Analog Audio Input1x 3.5mm stereo mini jack
  • Digital Audio Input1x RCA (Coaxial)
  • Digital Audio Input1x Optical (Toslink)
  • USB Input1x USB (for .WAV Audio Playback)

Dimensions and Weight:

  • Product Dimensions38”W x 3”H x 3”D
  • Product with Stand Weight6.57 lbs.
  • Satellite Dimensions3”W x 5.9”H x 3”D
  • Satellite Weight1.4 lbs.
  • Subwoofer Dimensions8.3”W x 9.1”H x 8.3”D
  • Subwoofer Weight7.21 lbs.
  • Product Packaging Dimensions40.95”W x 15.12”H x 10.75”D
  • Product Packaging Weight22.93 lbs.

VIZIO Warranty:

  • WarrantyOne Year Parts & Labor. Free Lifetime Technical Support.