38” 2.1 Sound Bar System

Premium Audio, Immersive Bass.

Upgrade your TV audio experience with the VIZIO 38” 2.1 Sound Bar System, a great fit for 42”+ Class TVs. The wireless subwoofer delivers a room-filling audio experience with deep thumping bass, and built-in Bluetooth® allows you to wirelessly stream audio from your mobile devices.

2.1 Sound Bar System.

The Sound Bar System features powerful speakers paired with a wireless subwoofer, delivering booming sound with crystal-clear audio quality. This combo brings an enticing home theater experience to the comforts of your home.

Expansive Audio.

Upgrade to premium audio with VIZIO’s 38” 2.1 Sound Bar System. Best in class audio performance delivers up to 100 dB of room filling, crystal clear sound with less than 1% total harmonic distortion.

Wireless Subwoofer.

Rich, powerful bass transforms movies, music, and TV into an explosive experience. Wireless means your home stays free of clutter while you get great sound. This subwoofer can be placed anywhere in the room.

Bluetooth® Streaming.

Built-in Bluetooth® allows you to wirelessly stream audio from your mobile devices. Lose the wires and listen to your music with a tap of a finger from anywhere in the room.

Manufacturer Part Number
SB3821-C6
EAN/UPC
0845226012402,845226012402
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs:

  • Sound Bar Size: 38”
  • Sound Bar Speakers: L & R: 2.75”
  • Subwoofer Speaker: 5”
  • Sound Pressure Level: 100 dB
  • Sound Bar Frequency: 50 Hz - 19 kHz
  • Subwoofer Frequency: 50 Hz
  • Sound Enhancement Technology: Dolby Digital®, DTS Studio Sound™, DTS TruSurround™, DTS TruVolume™
  • Wireless Range (Subwoofer): Wireless Subwoofer range approximately 60 feet – line of sight from Sound Bar
  • Bluetooth: Yes
  • Sound Bar Buttons: Power, Input, Bluetooth, Volume Up, Volume Down
  • Remote: Yes
  • Installation: Table top and wall-mountable
  • Package Contents: Sound Bar, Wireless Subwoofer, Remote, RCA to 3.5mm Stereo Audio Cable, Digital Coaxial Cable (RCA), Digital Optical Cable (Toslink), Wall Mounts, Quick Start Guide, Sound Bar Power Cable

Connections:

  • Analog Audio Input: 1x Stereo RCA
  • Analog Audio Input: 1x 3.5mm stereo mini jack
  • Digital Audio Input: 1x RCA (Coaxial)
  • Digital Audio Input: 1x Optical (Toslink)
  • USB Input: 1x USB (for .WAV Audio Playback)

Dimensions and Weight:

  • Product Dimensions: 38”W x 3”H x 3”D
  • Product with Stand Weight: 5.8 lbs.
  • Subwoofer Dimensions: 8.3”W x 9.1”H x 8.3”D
  • Subwoofer Weight: 7.21 lbs.
  • Product Packaging Dimensions: 40.25”W x 15.5”H x 10.5”D
  • Product Packaging Weight: 17 lbs.

VIZIO Warranty:

  • Warranty: One Year Parts & Labor. Free Lifetime Technical Support.