38” 2.0 Sound Bar

Big Sound, Deep Bass.

VIZIO’s 38” 2.0 Sound Bar with Integrated Deep Bass offers amazing audio with a sophisticated new design, a great fit for 42”+ class TVs. Stereo full-range drivers paired with deep bass modules produces room-filling sound with added bass, while built-in Bluetooth® allows you to stream audio from your devices.

Expansive Audio.

Upgrade to premium audio with VIZIO’s 38” 2.0 Sound Bar. Best in class audio performance delivers up to 100 dB of room filling, crystal clear sound with less than 1% total harmonic distortion.

Deep Bass Technology.

The deep bass modules produce room-filling sound with added bass without the need for a separate subwoofer. This boost gives you a more dynamic listening experience, bringing your favorite content to life.

Suited for Your Style and Space.

VIZIO Sound Bars are designed to blend in with a wide variety of placement options. They fit with any space and are sized to match your TV. Explore all the convenient and appealing places you can put your VIZIO Sound Bar.

Manufacturer Part Number
SB3820-C6
EAN/UPC
0845226012396,845226012396
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs:

  • Sound Bar Size: 38”
  • Sound Bar Speakers: 2 x 2.75” Full Ranger Drivers
  • Sound Pressure Level: 100 dB
  • Sound Bar Frequency: 60 Hz – 19 KHz
  • Sound Enhancement Technology: Dolby Digital®, DTS Studio Sound™, DTS TruSurround™, DTS TruVolume™
  • Bluetooth: Yes
  • Sound Bar Buttons: Power, Input, Bluetooth, Volume Up, Volume Down
  • Remote: Yes
  • Installation: Table top and wall-mountable
  • Package Contents: Sound Bar, Remote, RCA to 3.5mm Stereo Audio Cable, Digital Coaxial Cable (RCA), Digital Optical Cable (Toslink), Wall Mounts, Quick Start Guide, Sound Bar Power Cable

Connections:

  • Analog Audio Input: 1x Stereo RCA
  • Analog Audio Input: 1x 3.5mm stereo mini jack
  • Digital Audio Input: 1x RCA (Coaxial)
  • Digital Audio Input: 1x Optical (Toslink)
  • Subwoofer Output: 1x RCA
  • USB Input: 1x USB (for .WAV Audio Playback)

Dimensions and Weight:

  • Product Dimensions: 38”W x 3”H x 3”D
  • Product with Stand Weight: 5.75 lbs.
  • Product Packaging Dimensions: 40”W x 4.5”H x 5”D
  • Product Packaging Weight: 8.25 lbs.

VIZIO Warranty:

  • Warranty: One Year Parts & Labor. Free Lifetime Technical Support.