29” 2.0 Sound Bar

New Design, Amazing Sound.

The all-new VIZIO 29” 2.0 Sound Bar offers amazing audio in a compact size. Its sophisticated new design makes it an attractive addition to any 32”+ class TV. With built-in Bluetooth®, you can stream audio from your mobile devices. Upgrading to an elegant home theater experience has never been easier.

Expansive Audio.

Upgrade to premium audio with VIZIO’s 29” 2.0 Sound Bar. Best in class audio performance delivers up to 95 dB of room filling, crystal clear sound with less than 1% total harmonic distortion.

Suited for Your Style and Space.

VIZIO Sound Bars are designed to blend in with a wide variety of placement options. They fit with any space and are sized to match your TV. Explore all the convenient and appealing places you can put your VIZIO Sound Bar.

Manufacturer Part Number
SB2920-C6
EAN/UPC
0845226012389,845226012389
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs:

  • Sound Bar Size29”
  • Sound Bar Speakers2 x 2.5” Full Range Drivers
  • Sound Pressure Level95 dB
  • Sound Bar Frequency70 Hz – 19 KHz
  • Sound Enhancement TechnologyDTS Studio Sound™, DTS TruSurround™, DTS TruVolume™
  • BluetoothYes
  • Sound Bar ButtonsPower, Input, Bluetooth, Volume Up, Volume Down
  • RemoteYes
  • InstallationTable top and wall-mountable
  • Package ContentsSound Bar, Remote, RCA to 3.5mm Stereo Audio Cable, Digital Coaxial Cable (RCA), Digital Optical Cable (Toslink), Wall Mounts, Quick Start Guide, Sound Bar Power Cable

Connections:

  • Analog Audio Input1x Stereo RCA
  • Analog Audio Input1x 3.5mm stereo mini jack
  • Digital Audio Input1x RCA (Coaxial)
  • Digital Audio Input1x Optical (Toslink)
  • Subwoofer Output1x RCA
  • USB Input1x USB (for .WAV Audio Playback)

Dimensions and Weight:

  • Product Dimensions29”W x 3”H x 3”D
  • Product with Stand Weight4.5 lbs.
  • Product Packaging Dimensions32.5”W x 4.5”H x 5”D
  • Product Packaging Weight6.0 lbs.

VIZIO Warranty:

  • WarrantyOne Year Parts & Labor. Free Lifetime Technical Support.