25” 2.1 Sound Stand

Powerful Audio, Slim Design.

Introducing the new VIZIO 25” 2.1 Sound Stand with a sleek frame - a great fit for TVs up to 55" class. The incredible audio performance combined with deep thumping bass from the built-in subwoofer truly makes the Sound Stand one to deliver—even in tight spaces where a sound bar simply cannot fit.

Compact Design.

The VIZIO 25” 2.1 Sound Stand brings tremendous 2.1 audio into a single compact form factor that can be used as a TV stand or a stand-alone audio system. This stylishly sturdy design is ideal for TVs up to 55 inch class and built to support TVs up to 60 lbs, fantastic for traditional media cabinets or any room in the house.

Booming Audio with Integrated Subwoofer.

The VIZIO 25” 2.1 Sound Stand packs a powerful audio punch combining a room-shaking volume of up to 101 dB while the integrated subwoofer delivers thundering bass with low-frequency responses reaching as low as 55 Hz.

Manufacturer Part Number
SS2521-C6
EAN/UPC
0845226012914,845226012914
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs:

  • Sound Stand Size25”
  • Sound Stand Speakers3.6" W x 1.6" H
  • Subwoofer Speaker4.5"
  • Sound Pressure Level101 dB
  • Sound Stand Frequency55 Hz – 19 kHz
  • Subwoofer Frequency55 Hz – 100 Hz
  • Sound Enhancement TechnologyDolby Digital®, DTS Studio Sound™, DTS TruSurround™, DTS TruVolume™
  • BluetoothYes
  • Sound Stand ButtonsPower, Input, Bluetooth, Volume Up, Volume Down
  • RemoteYes
  • InstallationTable top
  • Supported TV SizeUp to 55” Class, 60 lbs.
  • Package ContentsSound Stand, Remote, RCA to 3.5mm Stereo Audio Cable, Digital Coaxial Cable (RCA), Digital Optical Cable (Toslink), Quick Start Guide

Connections:

  • Analog Audio Input1x Stereo RCA
  • Analog Audio Input1x 3.5mm stereo mini jack
  • Digital Audio Input1x RCA (Coaxial)
  • Digital Audio Input1x Optical (Toslink)
  • Subwoofer Output1x RCA
  • USB Input1x USB (for .WAV Audio Playback)

Dimensions and Weight:

  • Product Dimensions25”W x 2”H x 15.5”D
  • Product with Stand Weight11.35 lbs.
  • Product Packaging Dimensions29.7”W x 18.82”H x 3.54”D
  • Product Packaging Weight16 lbs.

VIZIO Warranty:

  • WarrantyOne Year Parts & Labor. Free Lifetime Technical Support.