PS110 Wireless 802.11n VPN AM Router

The HP PS110 Wireless 11n VPN Router Series is an ideal all-in-one solution for small businesses, purpose built to work with HP ProLiant Gen9 and Gen8 Servers. This business-class router includes a 4-port Gigabit Ethernet switch, an 802.11n Access Point for wireless connectivity, Gigabit Ethernet WAN interface for Internet connectivity and robust security features like SPI firewall and VPN technology to safeguard your organization.

It features auto-discovery and monitoring of the HP ProLiant Server families and its innovative design allows it to be stacked on the HP ProLiant MicroServer Gen8.

Manufacturer Part Number
JL065A#ABA
EAN/UPC
0888793065945,888793065945
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Differentiator :
1 WAN GbE and 4 LAN GbE ports, VPN capabilities
Embedded wireless LAN (802.11a/b/g/n) for American markets
Ports :
1 RJ-45 autosensing 10/100/1000 WAN port
4 RJ-45 autosensing 10/100/1000 LAN ports
Throughput :
920Mbps (NAT)
Maximum
Wireless capability :
802.11a/b/g/n
Concurrent sessions :
5
IPSec VPN tunnels :
5
Number of VLANs :
4

Dimensions and Weight

Minimum dimensions (W x D x H) : 23 x 23.7 x 4.25 cm
Weight : 1 kg

What's included

W's in the box :
(1) HP PS110 Wireless 11n VPN AM Router, (1) 12V DC power adaptor, (1) documentation set, (1) wall mount kit

Warranty :
3 year warranty: with advance replacement and next business day delivery (available in most countries)