Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications
Differentiator:
- (1) GbE PoE/PoE+ uplink and (3) GbE wired ports, with 802.11ac wireless connectivity, for installation in a standard wall box
- For American markets.
Ports: - 2 10/100/1000 and 1 10/100/1000 PoE customer-facing ports
- 1 10/100/1000 PoE/PoE+ uplink port
- 1 RJ-45 pass through port
Mounting: - Includes mounting bracket and screws for wall installation.
Radio: - 802.11a/n/ac, 802.11b/g/n
Antenna: - (2) 2 dBi 2.4 GHz and (2) 2 dBi 5 GHz omnidirectional antennas
- (4) internal antennas
Connectivity, standard: Dimensions and weightDimensions (W x D x H): - 3.4 x 5.91 x 1.38 in (8.6 x 15 x 3.5 cm)
Weight: What's includedWhat's in the box: - (1) HP 527 Dual Radio 802.11ac (AM) Unified Wired-WLAN Walljack, (1) quick start documentation, (1) mounting hardware