Intel® Xeon® processor E5-2600 v3 product family
The Intel® Xeon® processor E5-2600 v3 product family is designed to meet the modern and future needs of compute, storage, and networking, and features accelerated performance with Intel® Advanced Vector Extensions 2 (Intel® AVX2) across a broad set of data center workloads, built-in intelligent power management capabilities that improve energy efficiency and frequency optimization, and advanced measurement and telemetry features that maximize operational efficiency through virtualization and data center orchestration. The Intel® Xeon® processor E5-2600 v3 product family—versatile processors at the heart of today’s data center.
Note:
- Essentials
Launch Date : Q3'14
Processor Number : E5-2609V3
Intel® Smart Cache : 15 MB
Intel® QPI Speed : 6.4 GT/s
# of QPI Links : 2
Instruction Set : 64-bit
Instruction Set Extensions : AVX 2.0
Embedded Options Available : Yes
Lithography : 22 nm
Scalability : 2S
VID Voltage Range : 0.65V–1.30V
- Performance
# of Cores : 6
# of Threads : 6
Processor Base Frequency : 1.9 GHz
TDP : 85 W
- Memory Specifications
Max Memory Size (dependent on memory type) : 768 GB
Memory Types : DDR4 1600
Max # of Memory Channels : 4
Max Memory Bandwidth : 51 GB/s
Physical Address Extensions : 46-bit
ECC Memory Supported ‡ : Yes
- Expansion Options
PCI Express Revision : 3.0
PCI Express Configurations ‡ : x4, x8, x16
Max # of PCI Express Lanes : 40
- Package Specifications
Max CPU Configuration : 2
T CASE : 70.9°C
Package Size : 52.5mm x 45mm
Sockets Supported : FCLGA2011-3
Low Halogen Options Available : See MDDS
- Advanced Technologies
Intel® Turbo Boost Technology ‡ : No
Intel® vPro Technology ‡ : Yes
Intel® Hyper-Threading Technology ‡ : No
Intel® Virtualization Technology (VT-x) ‡ : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) ‡ : Yes
Intel® VT-x with Extended Page Tables (EPT) ‡ : Yes
Intel® TSX-NI : No
Intel® 64 ‡ : Yes
Idle States : Yes
Enhanced Intel SpeedStep® Technology : Yes
Intel® Demand Based Switching : Yes
Thermal Monitoring Technologies : Yes
Intel® Flex Memory Access : No
Intel® Identity Protection Technology ‡ : No
- Intel® Data Protection Technology
AES New Instructions : Yes
Secure Key : Yes
- Intel® Platform Protection Technology
OS Guard : Yes
Trusted Execution Technology ‡ : Yes
Execute Disable Bit ‡ : Yes
‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.