Bluetooth Speaker with Microphone

With QFX’s Dancing Lights Bluetooth speaker, you can now place and receive handsfree calls from your Bluetooth-enabled smartphone over the built-in microphone, or wirelessly stream music from your favorite Bluetooth device and enjoy the dancing LED light show.

Available in Black, Blue, Red, and Purple, each speaker unit boasts up to 6 hours of rechargeable battery life.

Manufacturer Part Number
BT-44RED
EAN/UPC
0606540029596,606540029596
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifiactions:

PORTABLE BLUETOOTH MULTIMEDIA SPEAKER
USB/MICRO-SD/FM PLAYER AND MICROPHONE
BUILT-IN RECHARGEABLE BATTERY
Stream Music from Bluetooth Capable Devices
Receive and Make Calls with Bluetooth Capable Phones
Dancing Disco Lights
AUX-In
USB to Micro-USB Charging Cable Included
Up to 6 Hours of Battery Life
Lithium Battery - 3.7V 300mah
3.5mm Cable Connector Included
Colors: Black, Blue, Red, Purple
Master Carton Qty: 20
Master Carton Weight: 17.38 LBS
Master Carton Dimensions: 17.1xx8.5x12.4
Gift Box Dimensions: 7.5x8.5x12.4
Unit Weight: 0.9 LBS
UPC: Black 6 06540 02957 2
UPC: Blue 6 06540 02958 9
UPC: Red 6 06540 02959 6
UPC: Purple 6 06540 02960 2