SOUNDBASE 2.0 Channel Speaker System

Ditch your tinny flat-screen speakers and let the QFX 2.0 Channel Bluetooth Soundbase fill the room with deep, throaty bass and clear, enhanced dialogue. Able to support televisions up to 55”, the QFX Soundbase includes three pre-optimized sound modes: Movie, Music, and Talk.

Nothing good on T.V.? Pair your favorite Bluetooth device or smartphone to wirelessly share your favorite music and videos with friends, family, and lightly sleeping neighbors!

Manufacturer Part Number
SBASE-2000
EAN/UPC
0606540029916,606540029916
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BLUETOOTH SOUNDBASE 2.0 CHANNEL SPEAKER SYSTEM
FM RADIO FUNCTION
Bluetooth v2.1
3 Sounds Modes: Movie, Music, and Talk (Dialogue Enhancement)
Remote Control Learn Function
Supports Televisions up to 55”
Wireless Range: 33’
FM Radio
Digital Volume Control
Optical Digital Audio Input
3.5mm Audio Input
RCA Stereo Audio Inputs
Output Power: 20W + 20W
DC Adapter: 18V/1300mA
Master Carton Qty: 2
Master Carton Weight: 14.5 LBS
Master Carton Dimensions: 22x10.8x15.6
Gift Box Dimensions: 20.9x10.9x15.55
Unit Weight: 7.26LBS
UPC: 6 06540 02991 6