Available in three models, the Rocket™ ac features airMAX®ac technology for maximum performance in wireless links. The PtP (Point-to-Point) and PtMP (Point-to-MultiPoint) models also feature airPrism™ technology to further enhance 5 GHz performance in high-density areas.
Performance Breakthrough
airMAX® ac products offer improved latency, noise immunity, scalability and significantly increased throughput performance.
Superior Processing
Ubiquiti's airMAX® engine with custom IC dramatically improves TDMA latency and network scalability. The custom silicon provides hardware acceleration capabilities to the airMAX scheduler, to support the high data rates and dense modulation used in airMAX ac technology.
Plug and Play Integration
The innovative airMAX® ac antennas feature significant advances in beam and energy isolation performance for increased capacity of airMAX networks.
Advanced Software Technology
Ubiquiti’s airMAX® technology is proven in millions of deployments worldwide, exhibiting outstanding performance in outdoor environments. The TDMA airMAX protocol enables unprecedented scalability, high throughput and low latency in unlicensed, multipoint networks.
Note:
Frequency: Full-Band 5 GHz
Throughput: 500+ Mbps (Max. 80 MHz)
Ports: (1) 10/100/1000 Ethernet
Link Type: PtP, PtMP
airPrism™ Technology: No