Jot Mini

Accuracy anytime, anywhere. For iPad, iPhone, Android, Windows, and most other touchscreen devices.

Simply Accurate

More precise than a finger on a phone screen, The Precision Discâ„¢ writes exactly where you place it.

Designed to fit your workflow

Take Jot Mini anywhere a phone can go. Just clip on to carry.

Small and Mighty

The solid aluminum and steel body is built for portability with professional appeal.

Ready when you are

Simply touch stylus to screen to start writing.

Made WithJot Mini

Let's see yours. Tag your work with #JotMini

Manufacturer Part Number
ADJM2S
EAN/UPC
0847663021795,847663021795
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tip: Precision disc
Length: 98.7mm with cap closed
Diameter: 8.5mm
Weight: 13g