Jot Pro

Immediate accuracy on iPad, iPhone, Android, Windows, and most other touchscreen devices.

Simply Accurate

The Precision Discâ„¢ creates an exact contact point with the screen to write exactly where you place it.

Works Smoothly

The cushion tip dampens screen contact for fluid, quiet writing.

A Strong Profile

The solid aluminum and steel body is built for quality feel and function.

Jot Pro is Always Ready to Go

Just touch Jot to any screen to start writing. Then clip anywhere to carry, so it's always close at hand.

Made WithJot Pro

Let's see yours. Tag your work with #JotPro

Manufacturer Part Number
ADJP3B
EAN/UPC
0847663021764,847663021764
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tip: Precision disc
Length: 123mm with cap closed
Diameter: 9.5mm
Weight: 20g